The AD536AKHZ is a sophisticated, integrated circuit from Analog Devices Inc., renowned for its precision and reliability in the field of electronic component manufacturing. This monolithic computational analog processor computes the true root-mean-square (RMS) value of any complex waveform. Its versatility allows it to be used in a wide range of applications, including signal processing, industrial controls, and instrumentation.
Key Features
- High Accuracy: The AD536AKHZ delivers highly accurate RMS calculations, ensuring precision in various applications.
- Wide Bandwidth: Capable of working efficiently across a wide bandwidth, this device can handle waveforms of up to 300 kHz, making it suitable for high-frequency signal applications.
- Low Power Consumption: Designed for optimal efficiency, it has a low power requirement, which is ideal for portable and battery-powered devices.
- Temperature Stability: The device maintains consistent performance over a temperature range of -55°C to +125°C, ensuring reliability in varying environmental conditions.
- Voltage Range: It operates over a specified power supply voltage range of ±4.5 V to ±18 V, providing flexibility in system design.
Applications
The AD536AKHZ is suitable for a variety of applications, such as:
- Power measurement in communication systems
- Audio signal processing
- Industrial automation and control systems
- Precision instrumentation
- Analog-to-digital conversion systems
Product Specifications
| Parameter |
Value |
| Function |
RMS-to-DC Converter |
| Input Voltage Range |
±7 V (differential) |
| Package / Case |
TO-100-10 |
| Operating Temperature |
-55°C to +125°C |
| Mounting Type |
Through Hole |
For designers and engineers seeking a reliable RMS-to-DC converter, the AD536AKHZ from Analog Devices Inc. presents an optimal solution, providing both accuracy and durability in a range of complex applications.