EN
  • EN
  • DE

A6S-8101-PMH

Part No A6S-8101-PMH
Manufacturer Omron
Catalog DIP Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 721986-A6S-8101-PMH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A6S-8101-PMH CAD Model

Description

The Omron A6S-8101-PMH is an 8-pole DIP switch. This switch is designed for setting circuit configurations on printed circuit boards (PCBs). It provides a convenient and reliable way to configure electronic circuits without the need for jumpers or other manual wiring methods.

Applications

  • Circuit board configuration
  • Address setting
  • Function selection
  • Mode selection
  • Calibration adjustments

Features

  • 8-Pole DIP Switch: Contains eight independent switches in a single package, providing multiple configuration options.
  • DIP Package: Standard DIP (Dual In-Line Package) for easy insertion into PCB sockets or through-hole soldering.
  • Reliable Contact: Provides reliable electrical contact for consistent performance.
  • Easy to Use: Simple to operate with a screwdriver or similar tool.
  • Long Life: Designed for long-term reliability and durability.
  • Flush Actuator: Features a flush actuator to prevent accidental switching.

Benefits

  • Simplified Circuit Configuration: Provides a convenient and reliable way to configure electronic circuits without the need for jumpers.
  • Reduced Assembly Time: Simplifies assembly and reduces labor costs compared to manual wiring methods.
  • Improved Reliability: Reliable contact and durable construction ensure consistent performance and long-term reliability.
  • Easy Maintenance: Allows for easy reconfiguration of circuits without the need for soldering or desoldering.
  • Versatile Application: Suitable for a wide range of applications requiring circuit configuration.

Additional Details

The A6S-8101-PMH DIP switch features gold-plated contacts for enhanced corrosion resistance and improved electrical conductivity. The switch is designed to withstand typical soldering processes and operating temperatures. The specific electrical ratings, dimensions, and material properties of the switch are typically specified in the product datasheet. Each switch pole can be independently set to the ON or OFF position, providing a wide range of configuration options. The flush actuator design helps to prevent accidental switching, ensuring that the desired circuit configuration is maintained.

You May Also Be Interested in

C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7143
C&K Components
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7396
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 8P 8 Top Slide 0.1A 50V
Lowest to $0.9861
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Lowest to $68.2500
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Lowest to $0.5305

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0951 $61.4265
35+ $3.3601 $117.6035
54+ $3.2552 $175.7808
74+ $3.1501 $233.1074
95+ $3.0450 $289.2750
127+ $2.7301 $346.7227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess