EN
  • EN
  • DE

AD736ARZ

Part No AD736ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Cost, Low Power, True RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Operating Supply Current 160μA
Operating Supply Voltage 2.8V, -3.2V ~ ±16.5V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1137130-AD736ARZ
Manufacturer Homepage www.analog.com
Family Name AD736
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD736ARZ CAD Model

Description

AD736ARZ True RMS-to-DC Converter

The AD736ARZ is a high-precision True RMS-to-DC converter manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative component is designed to accurately convert complex voltage waveforms to their true root-mean-square (RMS) values, regardless of waveform shape or symmetry. The AD736ARZ simplifies the RMS measurement process, making it an essential choice for a wide range of applications including industrial, medical, communication, and instrumentation systems.

At the heart of the AD736ARZ is its ability to process waveforms with crest factors of up to 6 and frequencies up to 1 MHz. This makes it highly versatile for measuring fluctuating voltages in modern electronic equipment. The device operates on a single +5 V supply or dual ±15 V supplies, providing flexibility in various system designs. Its low input bias current and high input impedance ensure minimal distortion and an accurate representation of the input signal.

The AD736ARZ comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications without compromising performance. Its low power consumption is an added advantage, making it ideal for portable and battery-operated devices. The component also features an auxiliary dB output that provides a voltage proportional to the logarithm of the RMS value, a useful feature for signal level detection and compression applications.

Key features of the AD736ARZ include:

  • True RMS-to-DC conversion
  • High accuracy over a wide temperature range
  • Low power consumption
  • High crest factor tolerance
  • Single or dual supply operation
  • Compact 8-lead SOIC package
  • Auxiliary dB output

Whether for audio signal processing, precision instrumentation or power measurement, the AD736ARZ from Analog Devices Inc. provides a reliable and accurate RMS measurement solution. Its robust design and ease of use make it a go-to choice for engineers and designers seeking to enhance their systems with precise voltage measurement capabilities.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
RMS to DC Converter -3.4V 210uA 190kHz/460kHz 8-Pin SOIC N T/R
Lowest to $7.5463
Analog Devices Inc.
RMS to DC Converter 13.5V 2200uA 8000kHz 14-Pin SBCDIP Tube / IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $93.2331
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC
Lowest to $17.8196
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess