EN
  • EN
  • DE

AD737ARZ

Part No AD737ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Supply Current 170μA
Supply Voltage (V) 2.8V, -3.2V ~ ±16.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD737
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1137148-AD737ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD737ARZ CAD Model

Description

The AD737ARZ is a high-precision, low-power, RMS-to-DC converter manufactured by Analog Devices Inc. This integrated circuit (IC) is designed to accurately compute the root mean square (RMS) value of complex waveforms, including those with varying duty cycles and noise, making it an ideal choice for a wide array of applications such as audio processing, industrial control systems, and power management solutions.

Key Features:

  • True RMS-to-DC Conversion: The AD737ARZ provides true RMS calculation over a wide bandwidth, ensuring accurate measurement of both sinusoidal and non-sinusoidal waveforms.
  • Low Power Consumption: With its low power design, the device is suitable for battery-powered equipment and portable applications, ensuring minimal impact on overall system power budget.
  • High Accuracy: The converter boasts a high accuracy level, which is essential for precision measurement and control systems.
  • Wide Dynamic Range: The AD737ARZ can handle input signals with large dynamic ranges, making it versatile for different signal amplitudes without the need for external scaling.
  • Single or Dual Supply Operation: It is capable of operating from a single supply of +2.8 V to +5.6 V or dual supplies of ±2.8 V, giving designers flexibility in power supply selection.
  • Compact Package: Available in an 8-lead SOIC package, it is compact and suitable for space-constrained applications.

Applications:

  • Audio equipment
  • Signal processing
  • Power supply management
  • Energy management systems
  • Industrial and commercial systems

The AD737ARZ is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance IC solutions. By simplifying RMS measurement in a small package, this device enables engineers to integrate precise power measurement into their designs with ease, reliability, and accuracy.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $93.2331
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC TRUE RMS/DC CONV WDBND 16SOIC
Lowest to $14.3928
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $15.5202
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
Low Level, True RMS-to-DC Converter | IC TRUE RMS/DC CONV MONO 14-CDIP
Lowest to $52.1044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.5878 $72.5878
2+ $59.5592 $119.1184
3+ $57.6980 $173.0940
4+ $55.8367 $223.3468
5+ $53.9755 $269.8775
7+ $48.3919 $338.7433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess