EN
  • EN
  • DE

AD536AKQ

Part No AD536AKQ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Supply Current 1.2mA
Supply Voltage (V) 5V ~ 36V, ±3V ~ 18V
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CERDIP
Family Part Number AD536A
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1136179-AD536AKQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD536AKQ CAD Model

Description

Analog Devices AD536AKQ Integrated Circuit Description

The AD536AKQ is a high-performance, precision integrated circuit produced by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is renowned for its ability to directly compute the true root-mean-square (RMS) value of complex waveforms, with signal levels ranging from low millivolts to several volts.

The AD536AKQ is designed for high accuracy and offers a wide bandwidth, making it an ideal choice for a variety of applications that require precise RMS calculations. This includes uses in measurement equipment, motor control, audio signal processing, and power management systems, among others.

Key Features of the AD536AKQ:

  • True RMS-to-DC Conversion: It is capable of computing the true RMS value of any complex waveform with an accuracy of 0.3% of reading.
  • Wide Bandwidth: With a bandwidth of 450 kHz, the AD536AKQ can handle a broad range of frequencies, making it versatile for different applications.
  • Low Power Consumption: The device is designed for efficiency, requiring a low supply current, which is ideal for battery-powered or energy-sensitive applications.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source.
  • Temperature Stability: The AD536AKQ provides consistent performance over a temperature range, ensuring reliability in various operating conditions.
  • Calibration: It includes an internal calibration feature, which simplifies the calibration process and enhances measurement accuracy.
  • Versatile Power Supply Options: The device can be powered by a single supply of +5 V to +30 V or dual supplies of ±5 V to ±15 V.

The AD536AKQ is available in a ceramic DIP package, which ensures robustness and durability for industrial-grade applications. Its pin configuration is designed for easy integration into existing systems, providing a straightforward solution for engineers looking to implement RMS calculations.

Overall, Analog Devices' AD536AKQ is a reliable and precise instrument for RMS measurement, reflecting the company's commitment to delivering high-quality and innovative solutions to the electronics market.

You May Also Be Interested in

Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $312.7820
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $11.3775
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC CONV TRUE RMS-DC LP 20LFCSP
Lowest to $12.7733
Analog Devices Inc.
RMS to DC Converter -3.4V 210uA 190kHz/460kHz 8-Pin SOIC N T/R
Lowest to $7.5463
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $71.2782

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess