EN
  • EN
  • DE

PCM-9343EF-S6A1E

Part No PCM-9343EF-S6A1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description 3.5 "SBC DM&P VORTEX86DX 800MHZ /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Mfr Advantech Corp
Package Bulk
Core Processor Vortex86DX
Speed 800MHz
Number of Cores 1
Power (Watts) 4.05W
Cooling Type Heat Sink
Dimension 5.7" x 4" (146mm x 102mm)
Form Factor PC/104
Expansion Site/Bus PC/104
RAM Capacity/Installed 512MB/256MB
Storage Interface CompactFlash, SATA, SPI
Video Outputs LVDS, TTL, VGA
Ethernet 10/100Mbps
USB USB 2.0 (4)
RS-232 (422, 485) 4
Digital I/O Lines 16
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 60°C
Base Product Number PCM-9343
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1104016-PCM-9343EF-S6A1E
Ultra Librarian 3D Model Ultra Librarian PCM-9343EF-S6A1E CAD Model

Description

The Advantech PCM-9343EF-S6A1E is a highly integrated 3.5-inch embedded single-board computer (SBC) designed for a wide range of industrial applications. This compact board features a powerful Intel Atom processor, providing a balance of performance and power efficiency. It offers a robust set of I/O interfaces and expansion options, making it suitable for demanding environments.

Applications

  • Industrial automation
  • Embedded systems
  • Point-of-sale (POS) terminals
  • Medical equipment
  • Digital signage

Features

  • Intel Atom processor
  • Compact 3.5-inch form factor
  • DDR3L memory support
  • Gigabit Ethernet
  • Multiple USB ports
  • Serial ports (RS-232/422/485)
  • VGA and LVDS display outputs
  • Mini-PCIe expansion slot
  • SATA storage interface

Benefits

  • High performance and low power consumption: The Intel Atom processor delivers sufficient processing power for embedded applications while minimizing power usage, extending battery life in portable devices.
  • Compact size: The 3.5-inch form factor allows for easy integration into space-constrained environments.
  • Flexible connectivity: A variety of I/O ports ensure compatibility with a wide range of peripherals and devices.
  • Expandability: The Mini-PCIe slot enables the addition of custom functionality, such as wireless communication modules.
  • Reliable operation: Designed for industrial environments, the PCM-9343EF-S6A1E is built to withstand harsh conditions.

Additional Details

The PCM-9343EF-S6A1E supports a wide range of operating systems, including Windows Embedded and Linux. It is also designed to meet various industry standards and certifications. The board's robust construction and reliable components ensure long-term performance and stability in demanding applications. It offers excellent thermal management which ensures it performs well even in higher temperature conditions. The integrated graphics processing unit (GPU) provides sufficient power for graphic intensive applications that may be required for Digital Signage or Medical Equipment.

You May Also Be Interested in

Raspberry Pi
BCM2837B0 MPU Active Raspberry Pi 3Model A+ MPU Embedded Evaluation Board
Need more? Email Us
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
Raspberry Pi
BCM2711 MPU Discontinued Raspberry Pi 4Model B 2GB MPU Embedded Evaluation Board
Need more? Email Us
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
Raspberry Pi
RASPBERRY PI MODEL A+ BCM2835
Need more? Email Us
Raspberry Pi
BCM2837 MPU Active Raspberry Pi 3Model B MPU Embedded Evaluation Board
Lowest to $20.5024
Raspberry Pi
SBC 1.2GHZ 1 CORE 16GB RAM
Lowest to $254.8542
Raspberry Pi
Computer-On-Modules - COM The factory is currently not accepting orders for this product.
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Lowest to $331.7329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess