EN
  • EN
  • DE

AD637BRZ

Part No AD637BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Supply Current 2.2mA
Supply Voltage (V) ±3V ~ 18V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD637
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136693-AD637BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD637BRZ CAD Model

Description

AD637BRZ High Precision, Wide Bandwidth RMS-to-DC Converter

The AD637BRZ is a sophisticated RMS-to-DC converter from Analog Devices Inc., designed to compute the true root-mean-square (RMS) value of complex waveforms. It offers unparalleled accuracy and a high bandwidth, making it an ideal choice for a wide range of applications, including signal processing, industrial controls, and instrumentation systems.

Key Features:

  • High Accuracy: The AD637BRZ provides a high level of precision with a maximum error of 0.2% of full scale for kHz range frequencies, ensuring reliable and consistent measurements for both simple and complex waveforms.
  • Wide Bandwidth: With a bandwidth of 8 MHz for a full-scale input, this RMS-to-DC converter can handle a broad range of signal frequencies, making it suitable for audio applications, RF signal monitoring, and more.
  • Low Power Consumption: The device is designed for efficiency, requiring a single 5V to ±15V power supply, which helps in reducing the overall power consumption of the system it is integrated into.
  • Versatile Input Range: It can process input waveforms with an amplitude of up to 200 mV to 7 V rms for the fixed gain version, accommodating a variety of signal levels.
  • Dual Supply Operation: The AD637BRZ operates on a dual power supply, which enhances its capability to handle bipolar input signals effectively.

Applications:

  • Power measurement in communication basestations
  • Audio signal processing and level metering
  • Precision instrumentation
  • Automatic test equipment
  • AC motor controls

The AD637BRZ comes in a robust 16-lead SOIC package, ensuring it is durable and can be used in a variety of settings, including harsh industrial environments. Its ease of use and integration are facilitated by the inclusion of a crest factor compensation circuit, a power supply rejection ratio (PSRR) adjustment pin, and a no external trims requirement for full-scale accuracy at any fixed gain.

For designers and engineers looking for a reliable RMS-to-DC conversion solution, the AD637BRZ from Analog Devices Inc. stands out as a high-performance component that combines accuracy, versatility, and efficiency.

You May Also Be Interested in

Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8SOIC
Lowest to $72.5878
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $15.5202
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
Low Cost, Low Power
Lowest to $16.4965
Analog Devices Inc.
Low Level, True RMS-to-DC Converter | IC TRUE RMS/DC CONV MONO 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $153.3835 $153.3835
2+ $148.2707 $296.5414
3+ $132.9324 $398.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 471 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess