EN
  • EN
  • DE

AD8436ARQZ

Part No AD8436ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Cost, Low Power, True RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Operating Supply Current 325μA
Operating Supply Voltage ±2.4 V ~ 18 V, 4.8 V ~ 36 V
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 1138579-AD8436ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8436
Introduction Date July 17, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8436ARQZ CAD Model

Description

AD8436ARQZ Precision AC-DC Converter by Analog Devices Inc.

The AD8436ARQZ is a high-precision, low-power, true RMS-to-DC converter designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This innovative component is engineered to provide accurate and reliable conversion of complex AC (alternating current) signals to their equivalent DC (direct current) values, making it an indispensable tool for a wide range of applications in industrial, medical, and communication systems.

Key Features:

  • Wide Bandwidth: The AD8436ARQZ boasts a wide bandwidth that ranges from DC to 8 kHz, allowing it to handle a variety of signal frequencies with precision.
  • High Accuracy: With its exceptional accuracy, this converter ensures that the RMS value of the input signal is measured with minimal error, making it suitable for critical measurement tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates on a low supply voltage from 2.7 V to 5.5 V, ensuring minimal power usage in battery-powered or energy-conscious applications.
  • Dual-Supply Operation: The AD8436ARQZ can also operate with dual supplies, further enhancing its versatility in various system designs.
  • Temperature Stability: The device maintains its performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Compact Package: Housed in a compact 16-lead QSOP package, the AD8436ARQZ saves valuable board space and is suitable for space-constrained applications.

Applications:

  • Industrial controls and automation
  • Power monitoring and management systems
  • Audio equipment and analysis
  • Medical instrumentation
  • Signal processing
  • Test and measurement equipment

The AD8436ARQZ is designed to provide a simple yet effective solution for converting AC signals to DC for easy reading and processing by digital systems. Its robust design ensures that it can deliver consistent performance even in the most demanding environments. Whether it's for precise audio analysis or for monitoring complex industrial processes, the AD8436ARQZ from Analog Devices Inc. stands out as a reliable and efficient choice for true RMS-to-DC conversion needs.

You May Also Be Interested in

Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
RMS to DC Converter 13.5V 2200uA 8000kHz 14-Pin SBCDIP Tube / IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $93.2331
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $92.5374
Analog Devices Inc.
IC CONV RMS-DC LOW LVL TO100-10
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6364 $52.9092
7+ $14.4709 $101.2963
11+ $14.0187 $154.2057
15+ $13.5665 $203.4975
20+ $13.1143 $262.2860
26+ $11.7576 $305.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess