EN
  • EN
  • DE

AD736KNZ

Part No AD736KNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Cost, Low Power, True RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Operating Supply Current 160μA
Operating Supply Voltage 2.8V, -3.2V ~ ±16.5V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1137136-AD736KNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD736KNZ CAD Model

Description

The AD736KNZ is a high-precision electrical component manufactured by Analog Devices Inc., designed to accurately convert complex AC input signals into their true root-mean-square (RMS) DC equivalent. This integrated circuit stands out for its ability to handle waveform voltages with a wide dynamic range, making it an essential choice for a variety of applications where precise RMS measurements are crucial.

Key Features

  • High Accuracy: The AD736KNZ offers exceptional accuracy in RMS-to-DC conversion, ensuring reliable performance in critical measurement tasks.
  • Low Power Consumption: Engineered for efficiency, this converter operates with minimal power, making it ideal for portable and battery-powered devices.
  • Wide Input Bandwidth: Capable of processing signals with frequencies up to 200 kHz, the device is versatile for use in a broad range of applications.
  • Flexible Power Supply: It can be powered from a single supply of +5 V to +30 V or from dual supplies of ±2.8 V to ±15 V, offering design flexibility.

Applications

The AD736KNZ is widely used in various electronic systems, including but not limited to:

  • Audio equipment for precise volume and power measurement
  • Industrial control systems for accurate signal processing
  • Test and measurement instruments
  • Energy management systems
  • Medical devices that require RMS data for diagnostics and monitoring

Technical Specifications

The AD736KNZ operates over a temperature range of 0°C to +70°C and comes in a compact 8-pin PDIP package. Its low input bias current and high input impedance make it suitable for interfacing with a wide range of sensor types. The device also features a low total harmonic distortion (THD) which ensures the integrity of the signal conversion process.

Conclusion

With its combination of accuracy, low power consumption, and versatility, the AD736KNZ from Analog Devices Inc. is an excellent choice for designers seeking a reliable RMS-to-DC converter. Whether for professional audio, industrial automation, or precision measurement, this component delivers consistent performance and quality that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
Voiceband Audio Codec 28-Pin PLCC
Need more? Email Us
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N T/R / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080
Analog Devices Inc.
IC CONV RMS-DC LOW LVL TO100-10
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3184 $57.2736
9+ $11.7485 $105.7365
14+ $11.3813 $159.3382
19+ $11.0142 $209.2698
24+ $10.6471 $255.5304
32+ $9.5456 $305.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess