EN
  • EN
  • DE

SN65LVDS20DRFTG4

Part No SN65LVDS20DRFTG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC LVPECL/LVDS REPEAT/XLATR 8SON / Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications LVDS
Input Differential
Output LVDS
Data Rate (Max) 4Gbps
Number of Channels 1
Delay Time 30ns
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 35mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number 65LVDS20
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260942-SN65LVDS20DRFTG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS20DRFTG4 CAD Model

Description

Product Overview: SN65LVDS20DRFTG4

The SN65LVDS20DRFTG4 is a high-performance differential line receiver designed by Texas Instruments. It is part of the SN65LVDS series, which is known for its robust signaling techniques that enhance data transmission over long distances and through noisy environments. This component is particularly suitable for applications requiring high-speed data transfer and reliable performance in industrial, telecommunications, and computing sectors.

Key Features

  • High-Speed Data Transmission: The SN65LVDS20DRFTG4 supports signaling rates up to 400 Mbps, making it ideal for applications that require rapid data transfer, such as gigabit Ethernet and video data streams.
  • Low Voltage Differential Signaling (LVDS): Utilizing LVDS technology, this product achieves high-speed data transmission while minimizing electromagnetic interference (EMI), which is crucial for maintaining signal integrity in noisy environments.
  • Robust ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, ensuring durability and reliability under harsh conditions.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range from -40°C to +85°C, accommodating various industrial applications.
  • Power Efficiency: With its low-power consumption, the SN65LVDS20DRFTG4 is energy efficient, making it a cost-effective solution for power-sensitive designs.

Applications

The versatility of the SN65LVDS20DRFTG4 allows it to be used in a wide array of applications, including:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Computer peripherals and interfaces
  • Industrial control and automation systems
  • Video display and imaging devices

Package and Quality

The SN65LVDS20DRFTG4 is available in a compact 16-pin SOIC package, which is suitable for space-constrained applications. It is also provided in tape and reel form for use in automated manufacturing processes. Texas Instruments is known for its commitment to quality, and this product meets stringent industry standards for performance and reliability.

In summary, the SN65LVDS20DRFTG4 by Texas Instruments is a reliable and efficient solution for high-speed differential data transmission, providing robust protection and compatibility with various industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8128 $52.9408
26+ $3.9489 $102.6714
40+ $3.8255 $153.0200
55+ $3.7021 $203.6155
70+ $3.5787 $250.5090
94+ $3.2085 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess