EN
  • EN
  • DE

EPXA4F1020C1

Part No EPXA4F1020C1
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description LOADABLE PLD, PBGA1020
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Altera
Series Excalibur™
Package Tray
Product Status Obsolete
Core Type 32-Bit ARM9
Speed 266 MHz
Interface EBI/EMI, UART/USART
Program SRAM Bytes 128K
Data SRAM Bytes 64K
FPGA Core Cells 16640
FPGA Gates 400K
Voltage - Supply 1.8V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C
Package / Case 1020-BBGA, FCBGA
Supplier Device Package 1020-FBGA (33x33)
Standard Package 4 pcs
ECCN 3A001A7A
HTSUS 8542.39.0001
Win Source Part Number 870677-EPXA4F1020C1
Ultra Librarian 3D Model Ultra Librarian EPXA4F1020C1 CAD Model

Description

The Excalibur™ 870677-EPXA4F1020C1 is an integrated circuit (IC) designed for Embedded Field Programmable Gate Array (FPGA) with Microcontrollers.

  • Core Type: 32-Bit ARM9
  • Speed: 266 MHz
  • Program SRAM: 128K bytes
  • Data SRAM: 64K bytes
  • FPGA Core Cells: 16640
  • FPGA Gates: 400K
  • Voltage Supply: 1.8V
  • Mounting: surface mount
  • Temperature Range: 0°C to 85°C
  • Product Status: obsolete

You May Also Be Interested in

Intel
IC FPGA 178 I/O 256FBGA
Lowest to $88.1323
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 256BGA /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 4MB FLASH 176LQFP
Need more? Email Us
Intel
IC EXCALIBUR ARM 672FBGA /
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 256BGA
Need more? Email Us
Altera
LOADABLE PLD, PBGA484 /
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 144LQFP
Lowest to $52.1084

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess