Products specifications Report Issue?

Win Source Part Number 30000036-10M50DAF256C8G
Manufacturer Intel
Category Integrated Circuits (ICs)-- Embedded --FPGAs (Field Programmable Gate Array)
Category MAX® 10
Package Tray
Operating Temperature 0°C ~ 85°C (TJ)
Voltage - Supply 1.15V ~ 1.25V
Mounting Type Surface Mount
Supplier Device Package 256-FBGA (17x17)
Package / Case 256-LBGA
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 10M50DAF256C8G CAD Model

Description

The Intel MAX 10 is an integrated circuit that falls under the category of Embedded Field Programmable Gate Arrays (FPGAs).

  • Voltage Supply: 1.15V ~ 1.25V
  • Operating Temperature: 0°C ~ 85°C (TJ)
  • Package: 256-LBGA
  • Supplier Device Package: 256-FBGA (17x17)

You May Also Be Interested in

OCS
IC MODULE CORTEX-A8 1GHZ 512MB
Lowest to $93.4640
ECAD model for OSD3358-512M-BAS
Altera
LOADABLE PLD, PBGA1020 /
Need more? Email Us
ECAD model for EPXA4F1020C2
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
Need more? Email Us
ECAD model for AT94K10AL-25AJC
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $92.8520
ECAD model for M2GL010T-VFG256I
Altera
EXCALIBUR ARM922T 32 BIT RISC CO /
Need more? Email Us
ECAD model for EPXA1F484I2
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
Need more? Email Us
ECAD model for AT94K05AL-25DQI
Lattice Semiconductor Corporation
IC FPGA 93 I/O 121CABGA
Need more? Email Us
ECAD model for ICE40HX4K-BG121
Infineon Technologies
IC MCU 32BIT 4MB FLASH 176LQFP
Need more? Email Us
ECAD model for SAK-TC275TC-64F200W DC
Altera
LOADABLE PLD, PBGA672 /
Need more? Email Us
ECAD model for EPXA1F672C2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $354.5455 $354.5455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 869 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention