EN
  • EN
  • DE

MCP661DM-LD

Part No MCP661DM-LD
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO MCP661 LINE DRIVER  /  MCP661 Line Driver Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function Line Driver
Embedded No
Utilized IC / Part MCP661
Primary Attributes 30MHz Solution, 50Ohm Line (Coax) Driver
Supplied Contents Board(s)
Base Product Number MCP661
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names MCP661DMLD
Standard Package 1
Win Source Part Number 1209247-MCP661DM-LD
Ultra Librarian 3D Model Ultra Librarian MCP661DM-LD CAD Model

Description

Microchip Technology's MCP661DM-LD High-Speed Operational Amplifier

The MCP661DM-LD from Microchip Technology is an advanced high-speed operational amplifier designed to address the need for swift signal processing in a variety of applications. This operational amplifier boasts a high slew rate and bandwidth, making it an ideal choice for data acquisition systems, test equipment, and high-speed communication systems.

With a dynamic performance, the MCP661DM-LD offers a slew rate of 410 V/μs and a gain bandwidth product of 65 MHz. This makes it highly suitable for driving large capacitive loads with excellent linearity, while maintaining the integrity of the signal. The operational amplifier operates from a single supply voltage ranging from 2.5V to 5.5V, providing flexibility in various power environments and ensuring compatibility with both analog and digital power rails.

Furthermore, the MCP661DM-LD features a low quiescent current, which is a crucial attribute for power-sensitive applications. This enables the device to be used in portable and battery-powered devices without significantly impacting the overall power consumption. The quiescent current is just 3.6 mA, typical at 5V, which helps to extend battery life in portable applications.

The operational amplifier is also equipped with chip select (CS) functionality, which allows multiple devices to share the same bus or filter network while minimizing power consumption and reducing system noise when the amplifier is not in use. This feature is particularly useful in multiplexed systems or when multiple amplifiers are used in parallel.

Designed with robustness in mind, the MCP661DM-LD can handle input signals that may extend beyond the supply rails without damage or phase reversal, thanks to its input over-voltage protection. This makes it more resilient to abnormal operating conditions and enhances system reliability.

Encased in a compact 8-pin MSOP package, the MCP661DM-LD is a practical solution for space-constrained applications, providing high-speed performance without compromising on space or power efficiency. Whether it's for amplifying fast transient signals or driving A/D converters, this operational amplifier from Microchip Technology is engineered to deliver precision and speed.

Overall, the MCP661DM-LD is a testament to Microchip Technology's commitment to providing high-performance, reliable, and versatile components for the modern electronics industry.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess