EN
  • EN
  • DE

DS2118NB

Part No DS2118NB
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Terminators
Manufacturer Maxim Integrated
Win Source Part Number 253840-DS2118NB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2118NB CAD Model

Description

Introducing the Maxim Integrated DS2118NB

The DS2118NB is a versatile and robust integrated circuit from Maxim Integrated, designed to cater to a variety of communication and networking applications. This high-performance chip is an essential component for designers looking to implement reliable and efficient communication protocols in their electronic systems.

Key Features

  • Multi-Protocol Support: The DS2118NB is capable of handling multiple communication protocols, making it an ideal choice for systems that require flexibility in connectivity and data transfer.
  • High-Speed Operation: Engineered for high-speed data transactions, this chip ensures rapid and seamless data flow, which is crucial for applications that demand quick response times and high data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the DS2118NB is designed to be energy-efficient, helping to reduce overall power consumption in the devices it powers.
  • Compact Form Factor: The small footprint of the DS2118NB makes it an excellent choice for space-constrained applications, allowing designers to integrate it into compact systems without compromising on performance.

Applications

The DS2118NB's versatility allows it to be used in a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data storage systems
  • High-speed data acquisition systems
  • Industrial control systems

Technical Specifications

Here are some of the technical highlights of the DS2118NB:

  • Integrated transceiver interface
  • Support for hot-swapping capabilities
  • Robust ESD protection
  • Compliance with industry standards for communication protocols

The DS2118NB from Maxim Integrated stands out as a reliable and high-performance solution for designers who require a multi-protocol interface chip that does not compromise on speed, power efficiency, or space. With its comprehensive feature set and wide application scope, the DS2118NB is poised to be a valuable addition to a diverse array of electronic systems.

You May Also Be Interested in

California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess