EN
  • EN
  • DE

AT94S10AL-25BQU

Part No AT94S10AL-25BQU
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 10K GATE 25MHZ 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Microchip Technology
Series FPSLIC®
Package Tray
Speed 25 MHz
EEPROM Size 512K x 8
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name AT94S10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862225-AT94S10AL-25BQU
Ultra Librarian 3D Model Ultra Librarian AT94S10AL-25BQU CAD Model

Description

The AT94S10AL-25BQU is a sophisticated integrated circuit from Microchip Technology's extensive range of FPGA (Field Programmable Gate Array) products. This particular model is designed to offer a blend of flexibility and performance, catering to the needs of various high-speed digital applications.

Key Features

  • High Performance: With a 25 MHz clock speed, the AT94S10AL-25BQU is capable of executing a vast number of operations per second, making it suitable for time-critical tasks in digital systems.
  • Programmability: As an FPGA, it provides the flexibility to be programmed and reprogrammed to suit different functions and applications, allowing for a single chip to be used across multiple projects and products.
  • Logic Density: The device comes with a substantial amount of logic cells, enabling designers to implement complex logic circuits without the need for multiple chips.
  • Low Power Consumption: It is designed to be power-efficient, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Robust Security Features: The AT94S10AL-25BQU includes security measures to protect the intellectual property and prevent unauthorized access or tampering with the programmed logic.

Applications

The versatility of the AT94S10AL-25BQU makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Aerospace and defense

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT94S10AL-25BQU is no exception. It is manufactured to meet high standards, ensuring reliability and longevity in even the most demanding environments. Whether for commercial or industrial applications, this product is designed to perform consistently over time.

Conclusion

Overall, the AT94S10AL-25BQU is a powerful and versatile component that brings the benefits of FPGA technology to a broad spectrum of electronic designs. Its combination of speed, programmability, and power efficiency makes it a top choice for engineers looking to create flexible and reliable digital solutions.

You May Also Be Interested in

Altera
LOADABLE PLD, PBGA672 /
Need more? Email Us
Altera
Need more? Email Us
Intel
IC EXCALIBUR ARM 672FBGA /
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
Need more? Email Us
Atmel
IC FPSLIC 40K GATE 25MHZ 144LQFP
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Intel
IC EXCALIBUR ARM 672FBGA /
Lowest to $870.4357
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 4MB FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.1084 $104.2168
3+ $42.7557 $128.2671
5+ $41.4196 $207.0980
6+ $40.0835 $240.5010
8+ $38.7474 $309.9792
10+ $34.7389 $347.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess