EN
  • EN
  • DE

LA7791T-MPB-E

Part No LA7791T-MPB-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Special Purpose
Description AGC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Variable Gain Amplifier
Applications CATV
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOPJ
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 174624-LA7791T-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA7791T-MPB-E CAD Model

Description

The LA7791T-MPB-E is a highly integrated, high-performance product from ON Semiconductor, designed to meet the stringent requirements of modern electronic applications. This component is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their reliability and efficiency.

The LA7791T-MPB-E is a versatile device, suitable for a wide range of applications, including power management, automotive systems, and industrial automation. It is engineered to provide optimal performance while maintaining energy efficiency, making it an ideal choice for eco-conscious designs.

Key Features:

  • High Integration: This component integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: The LA7791T-MPB-E is designed to operate with minimal power loss, ensuring that the system remains energy efficient and cost-effective over its lifetime.
  • Robust Performance: ON Semiconductor's commitment to quality means that this product is built to deliver consistent performance, even under challenging conditions.
  • Wide Operating Temperature Range: It is capable of functioning across a broad temperature spectrum, making it suitable for harsh environments.

Applications:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Renewable Energy Systems

The LA7791T-MPB-E is just one example of ON Semiconductor's dedication to innovation and excellence. With its advanced features and proven reliability, this product is well-equipped to handle the demands of today's high-tech electronic environments. Whether you're designing a complex automotive system or a simple power supply, the LA7791T-MPB-E offers the performance and durability you need to succeed.

For detailed specifications, application notes, and support resources, customers can visit the ON Semiconductor website or contact their sales representative. ON Semiconductor is committed to providing top-notch customer service and technical support to ensure the best possible experience with their products.

You May Also Be Interested in

Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess