EN
  • EN
  • DE

AT94S40AL-25BQC

Part No AT94S40AL-25BQC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 40K GATE 144LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Microchip Technology
Series FPSLIC®
Package Tray
Product Status Obsolete
Core Type 8-bit AVR
Speed 16 MHz
Interface I2C, UART
Program SRAM Bytes 20K-32K
FPGA SRAM 18kb
EEPROM Size 1M x 8
Data SRAM Bytes 4K ~ 16K
FPGA Core Cells 2304
FPGA Gates 40K
FPGA Registers 2862
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1342685-AT94S40AL-25BQC
Ultra Librarian 3D Model Ultra Librarian AT94S40AL-25BQC CAD Model

Description

The Microchip Technology AT94S40AL-25BQC is a high-performance, low-power Field Programmable Gate Array (FPGA) integrated with a versatile 8-bit AVR microcontroller. This hybrid device, part of Microchip's FPSLIC (Field Programmable System Level Integrated Circuit) family, is designed to offer the best of both worlds: the flexibility of an FPGA with the simplicity of a microcontroller.

Key Features

  • Integrated AVR Microcontroller: The device features an embedded AVR microcontroller core, running at 25MHz, which is well-suited for control-oriented tasks.
  • FPGA Fabric: The FPGA component provides ample logic cells for custom hardware acceleration and digital signal processing, allowing designers to create complex, custom digital circuits.
  • In-System Programmability: Both the FPGA and the microcontroller can be programmed in-circuit via JTAG interface, simplifying the development and update process.
  • I/O Versatility: The AT94S40AL-25BQC comes with a generous number of I/O pins, enabling it to interface with a wide range of peripheral devices and other integrated circuits.
  • Memory: It includes onboard memory resources, facilitating efficient data storage and retrieval operations without external memory components.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered or energy-sensitive applications.

Applications

This product is particularly useful in applications where space is at a premium and both programmable logic and a microcontroller are required. It is ideal for:

  • Embedded control systems
  • Industrial automation
  • Automotive systems
  • Telecommunications infrastructure
  • Consumer electronics

Product Summary

The AT94S40AL-25BQC from Microchip Technology is a powerful and flexible solution for designers looking to integrate the capabilities of an FPGA with the ease-of-use of a microcontroller. Its in-system programmability and low power consumption make it a smart choice for a wide array of applications. Whether you're innovating in the field of industrial automation or developing the next generation of consumer electronics, the AT94S40AL-25BQC provides the performance and versatility needed to meet complex design challenges.

You May Also Be Interested in

Microchip Technology
IC FPSLIC 10K GATE 25MHZ 144LQFP
Lowest to $52.1084
OCS
IC MODULE CORTEX-A8 1GHZ 512MB
Lowest to $78.8060
Intel
IC EXCALIBUR ARM 672FBGA /
Lowest to $870.4357
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 256BGA /
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Atmel
FPGA, 576 CLBS, 10000 GATES, 25M /
Lowest to $39.8584
Infineon Technologies
IC MCU 32BIT 4MB FLASH 176LQFP
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 256BGA
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess