EN
  • EN
  • DE

SAK-TC275TC-64F200W DC

Part No SAK-TC275TC-64F200W DC
Manufacturer Infineon Technologies
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001312-SAK-TC275TC-64F200W DC
Manufacturer Infineon Technologies
Category Integrated Circuits (ICs) Embedded Microcontrollers
Package Tape & Reel (TR)
Product Status Active
Base Product Number SAK-TC275
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package PG-LQFP-176-22
Speed 200MHz
Ultra Librarian 3D Model Ultra Librarian SAK-TC275TC-64F200W DC CAD Model

Description

The SAK-TC275 is a microcontroller from Infineon Technologies.

  • Series: SAK-TC275
  • Operating Frequency: 200MHz
  • Package / Case: 176-LQFP Exposed Pad
  • Operating Temperature: -40°C to 125°C
  • Connectivity: SPI, I²C, UART
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
IC FPSLIC 40K GATE 25MHZ 256BGA
Need more? Email Us
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us
Altera
LOADABLE PLD, PBGA1020 /
Need more? Email Us
XMOS
IC MCU 32BIT ROMLESS 128TQFP
Need more? Email Us
Altera
LOADABLE PLD, PBGA672 /
Need more? Email Us
Altera
Need more? Email Us
Altera
EXCALIBUR ARM922T 32 BIT RISC CO /
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 93 I/O 121CABGA
Need more? Email Us
Intel
IC EXCALIBUR ARM 672FBGA /
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess