EN
  • EN
  • DE

AT94S40AL-25DGI

Part No AT94S40AL-25DGI
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 40K GATE 25MHZ 256BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Microchip Technology
Series FPSLIC®
Package Tray
Product Status Obsolete
Core Type 8-bit AVR
Speed 16 MHz
Interface I2C, UART
Program SRAM Bytes 20K-32K
FPGA SRAM 18kb
EEPROM Size 1M x 8
Data SRAM Bytes 4K ~ 16K
FPGA Core Cells 2304
FPGA Gates 40K
FPGA Registers 2862
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 256-LBGA, CABGA
Supplier Device Package 256-CABGA (17x17)
Standard Package 40
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1342646-AT94S40AL-25DGI
Ultra Librarian 3D Model Ultra Librarian AT94S40AL-25DGI CAD Model

Description

The AT94S40AL-25DGI is a cutting-edge integrated circuit designed and manufactured by the renowned Microchip Technology. This device is a part of the FPSLIC (Field Programmable System Level Integrated Circuit) family, which combines the versatility of an FPGA (Field Programmable Gate Array) with the robustness of a high-performance AVR microcontroller. The AT94S40AL-25DGI is specifically engineered to cater to a wide array of applications that require custom logic solutions along with a powerful microcontroller for control tasks.

Operating at a speed of 25MHz, the AT94S40AL-25DGI provides a balanced performance for systems that demand quick data processing and real-time operations. This component is encapsulated in a 144-LQFP (Low Profile Quad Flat Package), ensuring a compact footprint while offering sufficient I/O (Input/Output) options for complex circuit designs.

Key features of the AT94S40AL-25DGI include:

  • High Integration: Combines an FPGA and an AVR microcontroller in one chip, reducing system complexity and improving reliability.
  • Programmability: Offers the flexibility to program both the FPGA and the microcontroller according to specific application needs, which can significantly reduce time-to-market.
  • Memory: Comes with onboard programmable memory, facilitating complex and memory-intensive applications.
  • Performance: The 25MHz clock speed ensures that the device can handle a variety of tasks efficiently without compromising on performance.
  • Package: The 144-LQFP package is ideal for space-constrained applications while still providing ample connectivity for peripherals and other components.

Applications for the AT94S40AL-25DGI span across industrial control systems, automotive electronics, communication devices, and consumer electronics. Its unique combination of an FPGA and a microcontroller makes it an excellent choice for designers looking for a customizable, high-performance solution for their embedded systems.

Microchip Technology's commitment to quality ensures that the AT94S40AL-25DGI meets the highest standards, providing a reliable and efficient component for sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC FPSLIC 10K GATE 25MHZ 256BGA
Need more? Email Us
Intel
IC EXCALIBUR ARM 1020FBGA /
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 208QFP
Need more? Email Us
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
Lowest to $14.6893
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
Need more? Email Us
Altera
EXCALIBUR ARM922T 32 BIT RISC CO /
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 256BGA
Need more? Email Us
Atmel
IC FPSLIC 40K GATE 25MHZ 144LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess