EN
  • EN
  • DE

X1226ZI

Part No X1226ZI
Manufacturer Intersil
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Intersil
Win Source Part Number 411841-X1226ZI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X1226ZI CAD Model

Description

The X1226ZI is a Real-Time Clock (RTC) manufactured by Intersil (now Renesas). It provides accurate timekeeping functionality for various applications, especially in situations where continuous time tracking is needed, even during power outages, thanks to its battery backup capabilities.

Applications:

  • Industrial Automation: Time-stamping events and controlling timed processes in industrial settings.
  • Security Systems: Maintaining accurate logs of security events with precise timestamps.
  • Data Acquisition Systems: Recording time-correlated data in scientific instruments and data loggers.
  • Point-of-Sale (POS) Systems: Accurately tracking transaction times and dates.
  • Embedded Computing: Providing real-time clock functionality in embedded systems and microcontrollers.

Features:

  • Real-Time Clock (RTC): Tracks time in seconds, minutes, hours, day, date, month, and year, including leap year adjustments.
  • Integrated Crystal Oscillator: Contains an internal crystal oscillator for accurate timekeeping.
  • I2C Serial Interface: Uses the I2C protocol for communication with a host microcontroller or system.
  • Low Power Operation: Designed for battery-backed operation to minimize power consumption.
  • Automatic Power-Fail Detection: Automatically switches to battery power upon detection of a power failure.

Benefits:

  • Precise Timekeeping: Ensures accurate time tracking for applications requiring precise timestamps.
  • Reliable Operation: Maintains timekeeping even during power interruptions.
  • Simplified Integration: The I2C interface simplifies connection to microcontrollers.
  • Extended Battery Life: Low power consumption maximizes battery backup duration.
  • Reduced Component Count: Integrated crystal oscillator reduces the need for external components.

The 'ZI' suffix likely indicates a specific package type, temperature range, or other manufacturing variations. For precise details, including electrical characteristics, pinout diagrams, and detailed programming information, refer to the official Intersil/Renesas datasheet for the X1226ZI.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess