EN
  • EN
  • DE

GX1033

Part No GX1033
Manufacturer Xeltek
Catalog Programming Adapters, Sockets
Description SOIC28 SOCKET ADAPTER FOR SUPERP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Xeltek Inc.
Series -
Package Box
Product Status Active
Module/Board Type Socket Module - SOIC
For Use With/Related Products Xeltek Programmers
MSL Level Not Applicable
HTSUS 8471.80.9000
Win Source Part Number 1378536-GX1033
Ultra Librarian 3D Model Ultra Librarian GX1033 CAD Model

Description

The GX1033 is a socket module designed for use with Xeltek programmers.

  • Manufacturer: Xeltek Inc.
  • Package: Box
  • Product Status: Active
  • Function: Programming Adapters and Sockets
  • Compatible Module: SOIC
  • MSL Level: Not Applicable
  • HTSUS: 8471.80

You May Also Be Interested in

Maxim Integrated
ADAPTER MCU 68-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR SOIC20 / Xeltek Programmers - Socket Module - SOIC
Need more? Email Us
Maxim Integrated
ADAPTER MCU 44-TQFP TO 40-DIP / - Socket Module - TQFP
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Need more? Email Us
Lattice Semiconductor Corporation
INTERFACE 32QFN ISPGAL22V10A / pDS4102-PM300N Model 300 Desktop Programmer ispGAL? Socket Module - QFN
Need more? Email Us
Maxim Integrated
ADAPTER MCU 52-TQFP TO 40-DIP / - Socket Module - TQFP
Need more? Email Us
Lattice Semiconductor Corporation
INTERFACE 128TQFP ISPMACH 5256B / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - TQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PROGRAMMING BOARD FOR AS5115 / AS5115 - ZIF Socket
Need more? Email Us
Microchip Technology
ADAPTER MODULE ANTIFUSE 132CQFP / Microsemi FPGAs series Socket Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess