Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Xeltek
Package Bulk
Product Status Active
Module/Board Type Socket Module - SOIC
For Use With/Related Products Xeltek Programmers
Base Product Number SA602
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 663443-SA602A
Ultra Librarian 3D Model Ultra Librarian SA602A CAD Model

Description

The SA602A is a socket module designed for programming SOIC devices.

  • Compatibility: Xeltek programmers
  • Application: Programming a wide range of ICs
  • Material: High-quality materials
  • Benefit: Ensures reliable and accurate programming
  • Design: Provides a secure connection between the programmer and the IC
  • Package: Bulk package
  • Status: Active product
  • Benefit: Easy to use and provides a convenient solution for programming SOIC devices
  • Suitable for: Various industries including electronics manufacturing, research and development, and prototyping

You May Also Be Interested in

NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFN
Need more? Email Us
ECAD model for PAS08FN82448E
Xeltek
SOCKET ADAPTER FOR SOIC28 / Xeltek Programmers - Socket Module - SOIC
Need more? Email Us
ECAD model for SA404
Xeltek
SOCKET ADAPTER SOP8/D8 / Xeltek Programmers - Socket Module - SOIC
Need more? Email Us
ECAD model for SA602A
Xeltek
SOCKET ADAPTER FOR SDIP42
Need more? Email Us
ECAD model for SA028
Microchip Technology
100-PIN TQFP DK3 SOCKET ADAPTER / ATF15xx CPLD Adapter Tool
Need more? Email Us
ECAD model for ATF15XXDK3-SAA100
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
ECAD model for SMPA-208PQ-ACTEL-1
Microchip Technology
STK600 SOCKET/ADAPTER FOR 64-TQF / The STK600TQFP642 Package, Socket Board And Adapter Board For The AT32UC3B
Need more? Email Us
ECAD model for ATSTK600-TQFP64-2
Maxim Integrated
ADAPTER MCU 80-MQFP TO 40-DIP / - Socket Module - PQFP
Need more? Email Us
ECAD model for DS87001-F80
Renesas Electronics America
SLG4SA32-40X40 SOCKET ADAPTER / SLG46881 GreenPAK? Socket Module - QFN
Need more? Email Us
ECAD model for SLG46881V-SK2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention