EN
  • EN
  • DE

SLG46880V-SKT

Part No SLG46880V-SKT
Manufacturer Renesas Electronics America
Catalog Programming Adapters, Sockets
Description SLG4SA32-40X40 SOCKET ADAPTER / SLG46880 GreenPAK? Socket Module - QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Renesas Electronics America
Series GreenPAK™
Package Bulk
Product Status Active
Module/Board Type Socket Module - QFN
For Use With/Related Products SLG46880
Base Product Number SLG46880
Standard Package 1 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 972940-SLG46880V-SKT
Ultra Librarian 3D Model Ultra Librarian SLG46880V-SKT CAD Model

Description

The 972940-SLG46880V-SKT is a socket module for the SLG46880, part of the GreenPAK™ series. 972940-SLG46880V-SKT is a socket module for the SLG46880, part of the GreenPAK™ series from Renesas Electronics America.

  • Application: Development boards, kits, and programmers for programming adapters and sockets
  • Packaging: Bulk
  • Standard Package: 1 piece
  • Alternative Parts: None
  • Notes: None
  • HTSUS Code: 0000.00.0000
  • Market Status: Active

You May Also Be Interested in

Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
UNIVERSAL ADAPTER BOARD
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess