EN
  • EN
  • DE

PCA9505DGG,118

Part No PCA9505DGG,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Interface - I/O Expanders 40-BIT I2C FM TP GPIO INT RST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style SMD/SMT
Package / Case TSSOP-56
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Type I2C Bus I/O Port
Brand NXP Semiconductors
Product Type I/O Expanders
Standard Pack Qty 2000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9505DGG,118 CAD Model

Description

NXP PCA9505DGG,118 40-bit I/O Port Expander

The NXP PCA9505DGG,118 is a robust 40-bit I/O port expander, designed to provide seamless expansion of input/output capabilities for microcontroller-based systems. This integrated circuit is a part of the expansive family of I/O expanders from NXP Semiconductors, a leader in the field of advanced secure connectivity solutions for embedded applications.

Key Features

  • Expansive I/O Options: The PCA9505DGG,118 features 40 programmable I/O lines, giving developers the flexibility to add a significant number of additional I/O ports to their designs without the need for increasing the microcontroller count.
  • Interface: It uses the standard two-line bidirectional I²C-bus (Serial Clock (SCL), Serial Data (SDA)) that allows for easy integration into existing designs with minimal additional wiring.
  • Addressing: Up to eight PCA9505 devices can share the same I²C-bus, providing up to 320 programmable I/Os; all selectable via a three hardware address pins scheme.
  • Power Supply: The device operates from a power supply voltage range of 2.3V to 5.5V, accommodating various logic levels and providing design versatility.
  • Polarity Inversion: Each of the 40 I/Os can be configured to invert its polarity through a Polarity Inversion register, enhancing signal management and accommodating different logic configurations.
  • Output Current: I/O ports can sink a high current, making the device suitable for directly driving LEDs or other high-current loads.
  • Package: Housed in a TSSOP48 package, the PCA9505DGG,118 is designed for space-constrained applications where board real estate is at a premium.

Applications

The NXP PCA9505DGG,118 is ideal for a variety of applications that require additional I/O capabilities, such as:

  • Server motherboards
  • Embedded systems
  • Industrial control
  • Home automation
  • Robotics

Summary

With its extensive I/O expansion capabilities, user-friendly I²C interface, and flexible power requirements, the NXP PCA9505DGG,118 is a powerful solution for system designers looking to enhance the functionality of their microcontroller-based systems without significant cost or complexity increases. Its ability to directly drive high-current loads, coupled with polarity inversion features, makes it a versatile and indispensable component in advanced electronic designs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4774 $50.8644
15+ $6.9558 $104.3370
23+ $6.7385 $154.9855
31+ $6.5211 $202.1541
40+ $6.3037 $252.1480
54+ $5.6516 $305.1864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess