EN
  • EN
  • DE
  • IT

XP06543R-TX

Part No XP06543R-TX
Manufacturer Panasonic
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842863-XP06543R-TX
Ultra Librarian 3D Model Ultra Librarian XP06543R-TX CAD Model

Description

The XP06543R-TX is a Schottky barrier diode manufactured by Panasonic, optimized for high-speed switching applications. This diode is characterized by its low forward voltage drop and rapid reverse recovery time, making it suitable for use in circuits requiring efficient and fast switching characteristics. It is designed to provide rectification, voltage clamping, and over-voltage protection in various electronic devices.

Applications

  • High-frequency rectification
  • Voltage clamping in sensitive circuits
  • Reverse polarity protection
  • Switching mode power supplies (SMPS)
  • RF detectors

Features

  • Low forward voltage drop for reduced power loss
  • Fast reverse recovery time for efficient switching
  • Small surface mount package (SMT) for compact designs
  • High surge current capability for robustness
  • Operating temperature range suitable for various environments

Benefits

  • Improved efficiency in high-frequency applications
  • Effective protection against voltage spikes and transients
  • Space-saving design due to small package size
  • Enhanced reliability and longevity in demanding applications
  • Reduced heat generation in power supply circuits

Additional Details

The XP06543R-TX diode's performance is optimized for applications where minimizing switching losses and voltage drops is critical. Its compact SMT package allows for high-density circuit designs. The datasheet provides detailed electrical characteristics, including forward voltage versus forward current, reverse leakage current, and capacitance, which are crucial for proper circuit design. Its high surge current capability allows it to withstand transient overloads, providing robust protection to connected circuits. Understanding the thermal characteristics of the diode is also important to ensure reliable operation within specified temperature limits.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess