EN
  • EN
  • DE

SLG46881V-SK2

Part No SLG46881V-SK2
Manufacturer Renesas Electronics America
Catalog Programming Adapters, Sockets
Description SLG4SA32-40X40 SOCKET ADAPTER / SLG46881 GreenPAK? Socket Module - QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Renesas Electronics America
Series GreenPAK™
Package Bulk
Product Status Active
Module/Board Type Socket Module - QFN
For Use With/Related Products SLG46881
Base Product Number SLG46881
Standard Package 1 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1146049-SLG46881V-SK2
Ultra Librarian 3D Model Ultra Librarian SLG46881V-SK2 CAD Model

Description

The 1146049-SLG46881V-SK2 is a socket module designed for use with the SLG46881 GreenPAK™.

  • Designed For: SLG46881 GreenPAK™
  • Type: Programming Adapter
  • Mounting: Surface Mountable
  • Package: QFN
  • Manufacturer: Renesas Electronics America
  • Status: Active
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess