The NXP MCIMX31LVKN5B is a high-performance, power-efficient microprocessor designed for a wide range of multimedia applications. This advanced system-on-chip (SoC) is part of NXP's i.MX31 family and is built on ARM11 core technology, which delivers exceptional processing capabilities suitable for mobile devices, automotive infotainment systems, industrial control, and more.
Key Features:
- Core: ARM1136JF-S core operating at speeds up to 532 MHz, providing a robust platform for running complex operating systems and applications.
- Memory: Includes a 16/32-bit DDR SDRAM memory interface, along with secure multimedia card (MMC)/SD card support, enhancing data storage and transfer capabilities.
- Graphics: Integrated 2D/3D graphics processing unit (GPU) with OpenVG 1.1 and OpenGL ES 1.1 support for rich visual experiences.
- Audio: Features an advanced audio codec interface for high-quality sound in multimedia applications.
- Connectivity: Offers a range of connectivity options including USB On-The-Go (OTG), Serial Interfaces, and a 10/100 Mbps Ethernet MAC for versatile networking solutions.
- Power Management: Incorporates a power management unit (PMU) that optimizes power consumption, crucial for battery-powered devices.
Applications:
The NXP MCIMX31LVKN5B microprocessor is ideal for a variety of applications, including:
- Smartphones and PDAs
- Automotive infotainment and navigation systems
- Portable media players
- Industrial control systems
- Medical monitoring devices
Technical Specifications:
- Package: 400-pin MAPBGA
- Operating Temperature: -40°C to +85°C
- Supply Voltage: 1.2V for core, 1.8V/3.3V for I/O
The NXP MCIMX31LVKN5B stands out for its integration of advanced technologies that deliver high performance, rich multimedia features, and low power consumption. It is a versatile solution that meets the demands of contemporary multimedia-intensive applications.