EN
  • EN
  • DE

ARJ20A4HX

Part No ARJ20A4HX
Manufacturer Panasonic
Catalog Signal Relays, Up to 2 Amps
Description RELAY RF DPDT 300MA 4.5V /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Mfr Panasonic Electric Works
Series ARJ
Package Tape & Reel (TR)
Coil Type Non Latching
Coil Current 44.4 mA
Coil Voltage 4.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 300 mA
Switching Voltage 30VDC - Max
Must Operate Voltage 3.38 VDC
Must Release Voltage 0.45 VDC
Operate Time 5 ms
Release Time 5 ms
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -30°C ~ 70°C
Contact Material Gold Plating
Coil Power 200mW
Coil Resistance 101 Ohms
Base Product Number ARJ20A
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Other Names -ARJ20A4HX-ND
Standard Package 500
Win Source Part Number 1222268-ARJ20A4HX
Ultra Librarian 3D Model Ultra Librarian ARJ20A4HX CAD Model

Description

The ARJ20A4HX is a DPDT (2 Form C) high-frequency (RF) relay manufactured by Panasonic Electric Works.

  • Termination Style: Gull-wing
  • Package: Tape and reel
  • Coil Voltage: 4.5VDC
  • Contact Rating (Current): 300mA
  • Operating Temperature Range: -30℃ to 70℃
  • ECCN: EAR99

You May Also Be Interested in

Omron
Need more? Email Us
Kemet
RELAY GEN PURPOSE DPDT 1A 12V
Need more? Email Us
Omron
Need more? Email Us
Omron
Lowest to $1.0090
Omron
Lowest to $1.2806
Omron
Lowest to $0.8917
Omron
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 3V
Need more? Email Us
Omron
Lowest to $0.9463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess