EN
  • EN
  • DE

XTR106UA/2K5

Part No XTR106UA/2K5
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20 MA I-TRANSMITTER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 036666-XTR106UA/2K5
Family Name XTR106
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTR106UA/2K5 CAD Model

Description

The XTR106UA/2K5 is a state-of-the-art, 4-20mA current loop transmitter integrated circuit from Texas Instruments, designed to offer a robust and efficient solution for industrial process control and factory automation applications. This high-quality component is engineered to provide precise and reliable signal conditioning in environments where accuracy and stability are paramount.

Key Features

  • Two-Wire, 4-20mA Current Loop: The XTR106UA/2K5 operates on a two-wire system, which is the industry standard for transmitting analog signals over long distances with high immunity to electrical noise.
  • Low Span Error: With a low span error and high linearity, this product ensures accurate signal transmission, which is critical for process control systems.
  • Built-In Sensor Excitation: It features a regulated voltage output that can be used to power sensors, eliminating the need for additional components and simplifying circuit design.
  • Wide Supply Voltage Range: The device supports a broad supply voltage range, accommodating different industrial environments and ensuring compatibility with a variety of sensors and power supplies.
  • Programmable Current Output: Users can program the current output using external gain setting resistors, providing flexibility in various applications.
  • Temperature Compensation: The XTR106UA/2K5 includes temperature compensation features that maintain performance across a wide temperature range.
  • Small Footprint: Offered in a compact package, the XTR106UA/2K5 is ideal for space-constrained applications.

Applications

The XTR106UA/2K5 is suitable for a diverse range of applications, including:

  • Process control instrumentation
  • Industrial sensor systems
  • Factory automation
  • Pressure and temperature transmitters
  • Bridge amplifiers for strain gauges and load cells

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the XTR106UA/2K5 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0955 $53.2415
30+ $3.3604 $100.8120
47+ $3.2554 $153.0038
64+ $3.1504 $201.6256
83+ $3.0454 $252.7682
110+ $2.7303 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess