EN
  • EN
  • DE

SSC7102-GQ-AA0

Part No SSC7102-GQ-AA0
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR FUSION HUB 84TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Hub
Mounting SMD (SMT)
Package / Case 84-TFBGA
Supplier Device Package 84-TFBGA (6x6)
Base Product Number SSC7102
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261016-SSC7102-GQ-AA0
Ultra Librarian 3D Model Ultra Librarian SSC7102-GQ-AA0 CAD Model

Description

The SSC7102-GQ-AA0 is a state-of-the-art controller product from Microchip Technology, designed to cater to a wide range of applications that require reliable and efficient touch sensing capabilities. This versatile controller is part of Microchip's esteemed portfolio of capacitive touch solutions, offering designers and engineers an advanced set of features to enhance the user interface of their products.

Key Features and Benefits:

  • Advanced Touch Sensing: The SSC7102-GQ-AA0 utilizes Microchip's proprietary technology to provide accurate and responsive touch detection, ensuring a smooth user experience for touch-enabled devices.
  • Highly Integrated Design: This controller integrates multiple functions into a single chip, which helps reduce the overall component count, saves PCB space, and simplifies the design process.
  • Customizable Sensitivity: The sensitivity of the touch sensors can be calibrated to meet the specific needs of an application, allowing for flexibility in design and functionality.
  • Low Power Consumption: Designed with power efficiency in mind, the SSC7102-GQ-AA0 is ideal for battery-powered devices, as it helps extend battery life without sacrificing performance.
  • Robust Noise Immunity: The controller is engineered to withstand environmental noise, ensuring consistent performance in a variety of conditions and applications.
  • Multiple Communication Interfaces: It supports various communication protocols, making it easy to integrate into a wide range of systems.

Applications:

The SSC7102-GQ-AA0 is suitable for an extensive array of applications, including but not limited to consumer electronics, home appliances, automotive interfaces, and industrial control panels. Its versatility and robustness make it an ideal choice for designers looking to implement a touch interface with confidence.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SSC7102-GQ-AA0 is no exception. This product is manufactured to meet high standards, ensuring reliability and longevity in the field. With Microchip's support and expertise, customers can expect a high-performing touch controller that will elevate the user experience of their devices.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess