EN
  • EN
  • DE

TPS22913MYZVR

Part No TPS22913MYZVR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707752-TPS22913MYZVR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22913MYZVR CAD Model

Description

The TPS22913MYZVR is a high-performance, compact, single-channel load switch designed by Texas Instruments to provide advanced power management solutions for modern electronics. This load switch is part of the TPS22913 series, known for its efficiency and reliability in controlling power distribution to subsystems and peripherals.

Featuring a low on-resistance (RON) and a small 1.2mm x 1.2mm, 4-bump DSBGA package, the TPS22913MYZVR is engineered to minimize power loss and save board space, making it an ideal component for space-constrained applications. With an input voltage range of 1.05V to 5.5V, this versatile switch can accommodate a wide variety of power requirements, ensuring compatibility with various low-voltage systems.

The device is equipped with a slew-rate controlled turn-on characteristic, which is instrumental in reducing inrush current and thus mitigating system voltage drops when the load is enabled. This feature is crucial for maintaining the stability and integrity of power-sensitive components.

The TPS22913MYZVR also includes a quick output discharge (QOD) feature, which allows the output to be discharged rapidly when the switch is turned off, preventing any unwanted voltage persistence at the load. Furthermore, the device incorporates built-in thermal shutdown protection that safeguards against overheating, enhancing the overall safety and longevity of the system.

Control logic inputs compatible with low-voltage GPIO signals enable easy integration into system designs, allowing for seamless control of the power switch. The TPS22913MYZVR is designed to support a maximum continuous current of up to 2A, making it suitable for a broad range of applications, from portable electronics to industrial systems.

Overall, the TPS22913MYZVR by Texas Instruments is a robust and efficient solution for designers looking to optimize power management in their circuits. Its combination of low power consumption, small form factor, and advanced protection features make it an excellent choice for a multitude of power distribution applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $0.2376

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess