EN
  • EN
  • DE

AD75019JP

Part No AD75019JP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 16 x 16 Crosspoint Switch Array | IC CROSSPOINT SWIT 16X16 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Applications Analog
On-State Resistance (Maximum) 300Ohm
Supply Voltage , Single (V+) 9V ~ 25.2V
Supply Voltage , Dual (V±) ±12V
-3db Bandwidth 20MHz
Features Serial Interface
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Family Part Number AD75019
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 1137277-AD75019JP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD75019JP CAD Model

Description

Product Overview: AD75019JP by Analog Devices Inc.

The AD75019JP from Analog Devices Inc. is a robust and versatile crosspoint switch designed to cater to a wide range of applications. This innovative component features a 16x16 array of analog switches, which allows for the routing of 16 different inputs to any of 16 outputs, or vice versa, providing an exceptional level of flexibility in signal routing.

Key Features

  • Array Configuration: The AD75019JP contains a matrix of 256 analog switches, organized in a 16x16 crosspoint layout. This enables complex signal routing without the need for multiple discrete components.
  • Low On-Resistance: The device boasts a low on-resistance of typically 80 ohms, which minimizes signal attenuation and ensures high-fidelity signal transfer.
  • Wide Voltage Range: It operates efficiently over a wide range of voltages, from ±5 V to ±15 V, making it suitable for various applications and signal levels.
  • Serial Interface: The AD75019JP is equipped with a serial interface for programming the switch configurations, allowing for easy integration into digital systems and microcontroller-based projects.
  • Nonvolatile Memory: The inclusion of nonvolatile memory enables the switch configuration to be stored and recalled upon power-up, ensuring consistent operation across power cycles.

Applications

The AD75019JP is ideal for a variety of applications where complex signal routing is required, such as:

  • Automated Test Equipment (ATE)
  • Programmable Logic Controllers (PLCs)
  • Audio and Video Switching Systems
  • Data Acquisition Systems
  • Communication Systems

Technical Specifications

Parameter Value
Switch Configuration 16x16
On-Resistance (Typical) 80 ohms
Operating Voltage Range ±5 V to ±15 V
Interface Serial
Memory Type Nonvolatile

Conclusion

With its high-performance characteristics and flexible design, the AD75019JP from Analog Devices Inc. is a powerful solution for designers looking to streamline complex signal routing tasks. Its robust feature set ensures that it can meet the demands of a multitude of signal processing applications.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.1805 $57.1805
3+ $46.9173 $140.7519
4+ $45.4512 $181.8048
5+ $43.9850 $219.9250
6+ $42.5188 $255.1128
8+ $38.1204 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess