Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Type Smoke Detector
Input Type Logic
Output Type Voltage
Current - Supply 6.5 µA
Temperature Range - Operating -10°C ~ 60°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number RE46C162
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 748615-RE46C162E16F
Ultra Librarian 3D Model Ultra Librarian RE46C162E16F CAD Model

Description

Microchip Technology's RE46C162E16F Ionization Smoke Detector IC

The RE46C162E16F from Microchip Technology is a sophisticated and highly reliable integrated circuit designed specifically for use in ionization-type smoke detectors. This low-power CMOS device comes with a built-in ionization chamber bias generator, an intermittent horn driver, a low-battery detector, and a local test functionality, making it a comprehensive solution for smoke detection systems.

Key Features

  • Ionization Chamber Bias Generator: The IC includes an onboard programmable voltage generator that can be adjusted to optimize the performance of the ionization chamber.
  • Intermittent Horn Driver: To alert occupants of a fire, the RE46C162E16F features a piezoelectric horn driver that can be programmed for different duty cycles and frequencies, providing a loud and distinctive alarm sound.
  • Low-Battery Detection: Safety is further enhanced with a low-battery detection circuit that alerts users when the battery voltage drops below a threshold, ensuring the device is always ready for operation.
  • Local Test Support: The IC supports a local test function that allows users to verify the proper functioning of the smoke detector, ensuring ongoing reliability and safety.
  • Low Power Consumption: Designed to be energy-efficient, the RE46C162E16F operates with low power consumption, extending the battery life of the smoke detector.

Applications

Primarily used in residential and commercial smoke detectors, the RE46C162E16F IC is an essential component for manufacturers looking to develop or upgrade their smoke detection systems. Its reliability and comprehensive features make it an excellent choice for safety-critical applications.

Technical Specifications

The RE46C162E16F operates within a wide voltage range and is available in a compact 16-pin package, making it suitable for small form-factor designs. The device meets the stringent requirements for smoke detection and is compliant with industry standards, ensuring its suitability for global markets.

Overall, Microchip Technology's RE46C162E16F offers a blend of performance, reliability, and functionality, making it a top choice for designers and manufacturers of ionization smoke detectors looking to incorporate advanced features into their products.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECT PHOTO MEM 16SOIC
Need more? Email Us
ECAD model for RE46C166S16TF
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
Lowest to $3.2146
ECAD model for TDC1011QPWQ1
Microchip Technology
IC BOOST CONVERTER 28SSOP
Need more? Email Us
ECAD model for MTCH652-I/SS
Maxim Integrated
IC CONV THRMCPLE-DIG J TYPE TDFN
Need more? Email Us
ECAD model for MAX31850JATB+
Microchip Technology
IC DRIVER HORN PIEZO W/BO 8DIP
Need more? Email Us
ECAD model for RE46C318E8F
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
ECAD model for MAX31855EASA+T
Analog Devices Inc.
OPTICAL AFE FOR WEARABLES-I2C
Lowest to $19.5582
ECAD model for ADPD4101BCBZR7
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL SOIC
Lowest to $30.4926
ECAD model for MAX31855NASA+T
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP / TDC1011-Q1 Single Channel Ultrasonic Sensing Analog Front End (AFE) for Level Sensing, Concentration Sensing Applications
Lowest to $2.5359
ECAD model for TDC1011QPWRQ1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.7160 $78.5800
11+ $12.8959 $141.8549
16+ $12.4923 $199.8768
22+ $12.0900 $265.9800
28+ $11.6864 $327.2192
38+ $10.4782 $398.1716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention