EN
  • EN
  • DE

SN74V273-7PZA

Part No SN74V273-7PZA
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 16KX18 80QFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 288K (16K x 18)(32K x 9)
Function Synchronous
Data Rate 133MHz
Access Time 5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number SN74V2
Other Names TEXTISSN74V273-7PZA,-SN74V273,-SN74V273-7PZAR,296-12484,296-12484R,SN74V2737PZA,-296-12484,-296-12484,2156-SN74V273-7PZA-TI
Standard Package 90
MSL Level 4 (72 Hours)
ECCN 3A991B2B
HTSUS 8542.39.0001
Win Source Part Number 1258817-SN74V273-7PZA
Ultra Librarian 3D Model Ultra Librarian SN74V273-7PZA CAD Model

Description

Overview

The SN74V273-7PZA from Texas Instruments is a high-performance, CMOS logic octal D-type flip-flop with clear. Designed for use in a wide range of applications, this integrated circuit is part of the 74V family and offers a robust solution for storage and data transfer operations in digital systems. The flip-flop is characterized by its clear function, which allows for the synchronous reset of all eight flip-flops, ensuring reliable operation and ease of use in system design.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: Ranges from 2.7V to 3.6V, making it suitable for low-voltage applications
  • Output Current: Capable of sourcing or sinking up to 24mA, providing adequate drive capability
  • Propagation Delay Time: Fast propagation delay ensures quick response times in critical applications
  • Package / Case: Housed in a 20-LCCC (J-Lead) package, it offers a compact footprint for space-constrained applications
  • Temperature Range: Operates over an industrial temperature range of -40°C to +85°C

Applications

The SN74V273-7PZA is versatile and can be used in various digital applications, including:

  • Buffer storage
  • Data storage
  • Shift registers
  • Communications infrastructure
  • Computing systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74V273-7PZA is no exception. This product is designed to meet the stringent requirements of the most demanding applications, ensuring performance and longevity. Whether you're designing for consumer electronics, industrial systems, or cutting-edge computing platforms, the SN74V273-7PZA offers the reliability and functionality needed to get the job done.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess