EN
  • EN
  • DE

DS1878T

Part No DS1878T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SFP CONTROLLER 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type SFP+ Controller
Input Type Analog, Digital
Output Type Digital
Current - Supply 2.5 mA
Temperature Range - Operating -40°C ~ 95°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number DS1878
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 917388-DS1878T
Ultra Librarian 3D Model Ultra Librarian DS1878T CAD Model

Description

The DS1878T from Maxim Integrated is a versatile digital potentiometer designed for the precise control of laser diode bias and modulation currents in optical modules. This high-performance device offers a compact and efficient solution for managing and adjusting current levels in fiber optic communication systems, ensuring optimal performance and reliability.

Key Features

  • Integrated Memory: The DS1878T comes with non-volatile memory, allowing the device to retain its settings even when the power is turned off. This ensures that the potentiometer maintains its last configuration upon power-up, providing convenience and saving time for the user.
  • High Resolution: With a resolution of 10 to 14 bits, depending on the model, this digital potentiometer offers fine-grained control over the output current, allowing for precise adjustments to meet the specific requirements of various applications.
  • Programmability: The DS1878T is fully programmable via a two-wire I²C-compatible serial interface, which facilitates easy integration into existing systems and provides a simple method for making adjustments on the fly.
  • Wide Operating Range: This device operates over a broad temperature range, making it suitable for use in environments where temperatures can fluctuate significantly.
  • Dual-Channel Operation: The DS1878T supports dual-channel operation, enabling simultaneous control of both bias and modulation currents, which is essential for maintaining the performance of laser diodes in optical communication modules.

Applications

The DS1878T digital potentiometer is ideal for a variety of applications within the telecommunications industry, including:

  • Fiber Optic Transmitters and Receivers
  • DWDM (Dense Wavelength Division Multiplexing) Systems
  • Optical Networking Equipment
  • Laser Diode Modules

With its robust feature set and reliable performance, the Maxim Integrated DS1878T digital potentiometer is an indispensable component for engineers and designers looking to enhance the functionality and efficiency of their optical communication systems.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1626 $60.0894
45+ $2.5950 $116.7750
69+ $2.5139 $173.4591
95+ $2.4328 $231.1160
123+ $2.3517 $289.2591
165+ $2.1085 $347.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess