EN
  • EN
  • DE

SSC7102-GQ-BA0

Part No SSC7102-GQ-BA0
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR FUSION MOVEA 84TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Hub
Mounting SMD (SMT)
Package / Case 84-TFBGA
Supplier Device Package 84-TFBGA (6x6)
Base Product Number SSC7102
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261018-SSC7102-GQ-BA0
Ultra Librarian 3D Model Ultra Librarian SSC7102-GQ-BA0 CAD Model

Description

Microchip Technology SSC7102-GQ-BA0

The SSC7102-GQ-BA0 is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering a versatile solution for your embedded projects.

At the heart of the SSC7102-GQ-BA0 is a powerful processing core that delivers efficient performance while maintaining low power consumption. This makes it an ideal choice for battery-operated devices where energy efficiency is paramount. The MCU is equipped with an array of features including ample memory for program storage, various communication interfaces for connectivity, and numerous I/O ports for peripheral integration.

The SSC7102-GQ-BA0 also boasts robust security features to protect your application from unauthorized access and potential cyber threats. With Microchip's commitment to security, you can be assured of the integrity and confidentiality of your data. Additionally, the MCU's design ensures ease of scalability, allowing for future upgrades and enhancements without the need for significant redesigns.

Developers will appreciate the comprehensive development tools and software support provided by Microchip, which facilitate a smooth and efficient design process. From advanced debugging tools to extensive libraries and example code, you have everything you need to bring your innovative ideas to life with the SSC7102-GQ-BA0.

In summary, the Microchip Technology SSC7102-GQ-BA0 is a highly capable microcontroller that combines performance, energy efficiency, and security in a compact package. Whether you are developing a sophisticated industrial control system or a simple consumer gadget, this MCU is engineered to meet the demands of your application and exceed your expectations.

You May Also Be Interested in

Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess