EN
  • EN
  • DE

SX8725E083TDT

Part No SX8725E083TDT
Manufacturer Semtech Corporation
Catalog Interface - Sensor and Detector Interfaces
Description IC DAS PRESS/TEMP SENS 12MLPD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Semtech Corporation
Series ZoomingADC™
Package Tape & Reel
Product Status Obsolete
Type Data Acquisition System (DAS)
Input Type Differential
Output Type Digital
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-MLPD-WEP (4x4)
Base Product Number SX872
Other Names SX8725E083TDTTR,SX8725E083TDTCT,SX8725E083TDTDKR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261011-SX8725E083TDT
Ultra Librarian 3D Model Ultra Librarian SX8725E083TDT CAD Model

Description

The SX8725E083TDT is a data acquisition system (DAS) from the ZoomingADC™ series.

  • Standard Package: 1,000
  • Output Type: Digital
  • Input Type: Differential
  • Package: Tape and Reel
  • Package/Case: 12-WFDFN exposed pad
  • Supplier Device Package: 12-MLPD-WEP (4x4)
  • Temperature Range: -40°C ~ 125°C
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8542.39.0001
  • Product Status: Obsolete

You May Also Be Interested in

Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess