EN
  • EN
  • DE

CY74FCT16500CTPVC

Part No CY74FCT16500CTPVC
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74FCT
Package Tube
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74FCT16500
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581721-CY74FCT16500CTPVC
Ultra Librarian 3D Model Ultra Librarian CY74FCT16500CTPVC CAD Model

Description

The CY74FCT16500CTPVC is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This 18-bit universal bus transceiver is part of the FCT family of products, designed to meet the needs of high-speed data communication and signal processing.

Key Features

  • Speed: The device boasts fast propagation delays and output transition times, which is critical for high-speed operations.
  • Low Power Consumption: Despite its speed, the CY74FCT16500CTPVC is designed to operate with low power dissipation, making it suitable for power-sensitive applications.
  • Bi-Directional Interface: It features 18-bit bi-directional data bus interface, allowing for convenient two-way data flow.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up/pull-down resistors, simplifying design and reducing component count.
  • Edge-Rate Control Circuitry: This feature significantly reduces output signal transition time, which minimizes signal overshoot and undershoot.

Applications

With its robust feature set, the CY74FCT16500CTPVC is suitable for a broad array of applications. These include, but are not limited to, telecommunications, computing systems, data networks, and high-speed data acquisition systems. Its ability to handle fast data rates makes it an excellent choice for interfacing with high-speed memory, CPUs, and other peripherals.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT16500CTPVC is manufactured with this commitment in mind, ensuring that it meets stringent industry standards for performance and reliability. Users can trust this transceiver to perform consistently in critical and demanding applications.

Technical Specifications

  • Supply Voltage (Vcc): 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 56-Pin TSSOP
  • RoHS: Compliant with RoHS standards

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5399 $53.8965
80+ $1.2636 $101.0880
125+ $1.2241 $153.0125
170+ $1.1846 $201.3820
220+ $1.1451 $251.9220
295+ $1.0266 $302.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess