EN
  • EN
  • DE

DS91M040TSQX/NOPB

Part No DS91M040TSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC M-LVDS QUAD TRANSCEIVR 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 4/4
Duplex Half
Data Rate 250Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-WQFN (5x5)
Win Source Part Number 1035092-DS91M040TSQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS91M040TSQX/NOPB CAD Model

Description

Product Overview: DS91M040TSQX/NOPB by Texas Instruments

The DS91M040TSQX/NOPB is a state-of-the-art quad-channel M-LVDS (Multipoint Low-Voltage Differential Signaling) transceiver designed by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to facilitate high-speed, bidirectional point-to-point or multipoint data communication where low power consumption and high data integrity are essential.

Key Features

  • High-Speed Data Transfer: The DS91M040TSQX/NOPB supports data rates up to 100 Mbps per channel, making it suitable for a wide range of applications requiring fast data transfer.
  • Low Power Consumption: Designed with energy efficiency in mind, this transceiver operates with a minimal power draw, contributing to overall system power savings.
  • Robust Signal Integrity: The differential signaling technology used in the DS91M040TSQX/NOPB ensures high noise immunity and low electromagnetic interference (EMI), providing reliable data transmission even in challenging environments.
  • Wide Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring performance in various operating conditions.
  • Flexible Packaging: The device comes in a compact 48-pin WQFN package, which is ideal for space-constrained applications.
  • Compliance and Safety: This transceiver is compliant with the TIA/EIA-899 M-LVDS standard and is also lead-free and RoHS compliant, meeting current environmental standards.

Applications

The DS91M040TSQX/NOPB is suitable for a variety of applications, including but not limited to:

  • Backplane Data Communication
  • Cellular Infrastructure
  • Industrial Control Systems
  • Networking Equipment
  • Automotive Infotainment Systems

Conclusion

With its combination of high-speed data transfer, low power consumption, and robust signal integrity, the DS91M040TSQX/NOPB from Texas Instruments is an excellent choice for designers looking to implement reliable data communication in their systems. Its compliance with industry standards and wide operating temperature range makes it a versatile and dependable solution for a diverse range of applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4452 $57.2260
11+ $9.3910 $103.3010
17+ $9.0975 $154.6575
23+ $8.8040 $202.4920
30+ $8.5106 $255.3180
40+ $7.6302 $305.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess