EN
  • EN
  • DE

UCC28070DWR

Part No UCC28070DWR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching Adjustable
Current - Startup 20mA
Supply Voltage - Operating 11.2 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 081872-UCC28070DWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28070DWR CAD Model

Description

Product Overview: Texas Instruments UCC28070DWR

The UCC28070DWR is a sophisticated power management integrated circuit (IC) developed by Texas Instruments (TI) designed to facilitate the creation of high-performance power supplies. This advanced IC is particularly suitable for applications requiring efficient power factor correction (PFC). The UCC28070DWR is part of TI's extensive portfolio of energy management solutions and is engineered to enhance the efficiency and reliability of systems such as servers, telecommunications equipment, industrial systems, and consumer electronics.

Key Features

  • Interleaved PFC Control: The UCC28070DWR incorporates interleaved dual-phase continuous conduction mode (CCM) PFC control, which helps to reduce ripple current in the input and output, leading to minimized electromagnetic interference (EMI) and reduced component size.
  • Advanced Current Sensing: This IC features precise average current mode control, enabling accurate current sensing and improved THD performance.
  • Phase Management: The device can seamlessly add or remove phases depending on the load conditions, optimizing performance and efficiency across a wide range of operating conditions.
  • Wide Range of Applications: With its versatile capabilities, the UCC28070DWR is ideal for a variety of applications, including high-power AC-DC adapters, large-screen LCD televisions, and power supplies for servers and telecom equipment.

Technical Specifications

  • Package: The UCC28070DWR is offered in a 20-pin SOIC package, providing a compact solution for space-constrained applications.
  • Operating Frequency: It supports a programmable switching frequency that ranges from 16 kHz to 250 kHz, accommodating various design requirements.
  • Voltage Range: The IC is designed to handle a wide input voltage range, making it suitable for universal input PFC applications.

Design and Integration

TI provides comprehensive support for the UCC28070DWR, including design tools, simulation models, and reference designs to assist engineers in integrating this IC into their power supply designs. With its advanced features and support resources, the UCC28070DWR is a robust solution for achieving efficient and reliable PFC in a wide array of electronic products.

Ordering Information

The UCC28070DWR is available for order from Texas Instruments and authorized distributors. For detailed product information, technical documents, and ordering options, please visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,502 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess