EN
  • EN
  • DE

LT1248IN#PBF

Part No LT1248IN#PBF
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16DIP / Power Factor Correction Controller 0.25mA 300kHz 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Mode Average Current
Frequency - Switching 300kHz
Current - Startup 250μA
Operating Supply Voltage 15.5 V ~ 27 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 780354-LT1248IN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1248
Introduction Date August 05, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1248IN#PBF CAD Model

Description

The LT1248IN#PBF is a high-performance power control device from Linear Technology, designed to cater to a wide array of applications requiring efficient power conversion and management. This versatile component is well-suited for power systems that demand reliable operation under varying conditions.

Key Features

  • High Efficiency: The LT1248IN#PBF is engineered to provide high efficiency in power conversion, which is crucial for reducing heat dissipation and improving system reliability.
  • Versatile Voltage Handling: This device can handle a broad range of input voltages, making it suitable for multiple applications and ensuring compatibility with various power sources.
  • Robust Thermal Performance: It is designed with thermal management in mind, ensuring that it performs consistently even under high temperature conditions.
  • Precision Control: The LT1248IN#PBF offers precise control over the power system, allowing for fine-tuning and optimization of performance.
  • Integrated Features: It includes integrated features such as soft-start capability and protection circuits, which contribute to the safety and longevity of the power system.

Applications

The LT1248IN#PBF is ideal for a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Industrial power systems
  • Automotive electronics

Product Specifications

The LT1248IN#PBF comes in a robust package designed to withstand harsh environments and is RoHS compliant. It is characterized by the following specifications:

  • Package Type: PDIP (Plastic Dual In-line Package)
  • Temperature Range: Specified over the full commercial temperature range.
  • RoHS Compliant: Yes, ensuring environmental safety and compliance with regulatory standards.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1248IN#PBF is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and reliability.

Ordering Information

To order the LT1248IN#PBF or to obtain more information about pricing and availability, please contact Linear Technology's sales department or visit their official website.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess