EN
  • EN
  • DE

EVAL6225PD

Part No EVAL6225PD
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR L6225PD SOIC / L6225 Motion Motor Control Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, H-Bridge Driver (Internal FET)
Embedded No
Utilized IC / Part L6225PD SOIC
Primary Attributes Dual Full-Bridge (H-Bridge) Driver
Supplied Contents Board(s)
Win Source Part Number 778155-EVAL6225PD
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL6225PD
Introduction Date March 25, 2003
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EVAL6225PD CAD Model

Description

The EVAL6225PD from STMicroelectronics is a state-of-the-art evaluation board designed specifically for the L6225PD dual full-bridge driver. This evaluation board is engineered to demonstrate the capabilities of the L6225PD integrated circuit, which is optimized for driving bipolar stepper motors. It is an ideal platform for developers and engineers to assess the performance and characteristics of the L6225PD driver in various applications.

Key Features

  • Integrated Dual Full-Bridge Driver: The L6225PD chip can drive two separate motors or one stepper motor, providing flexibility in application design.
  • Operating Voltage Range: The board operates over a wide voltage range from 8 V to 52 V, accommodating a variety of stepper motor specifications and ensuring compatibility with different power supplies.
  • Peak Output Current: Capable of delivering up to 2.8 A of peak output current per channel, it is suitable for a range of demanding applications.
  • Thermal Overload Protection: The L6225PD includes thermal shutdown and overcurrent protection, enhancing the reliability and longevity of the evaluation board and the motor.
  • Non-Dissipative Overcurrent Detection: This feature helps prevent damage to the board and motor by detecting overcurrent conditions without the need for energy dissipation.
  • Cross-Conduction Protection: Safety feature that prevents simultaneous high-side and low-side conduction, which could lead to short circuits and damage.

Applications

The EVAL6225PD evaluation board is suitable for a wide range of applications where precise control of stepper motors is required. This includes but is not limited to robotic systems, CNC machines, automated assembly lines, and 3D printers. Its robust design and advanced features make it an excellent tool for both rapid prototyping and in-depth analysis of stepper motor control solutions.

Additional Information

The EVAL6225PD comes with comprehensive documentation that includes a detailed user manual, application notes, and datasheets, providing all the necessary information to get started quickly. Additionally, STMicroelectronics offers software tools and support to assist with the development and testing process.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess