EN
  • EN
  • DE

M41T0DS6F

Part No M41T0DS6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Current - Timekeeping (Max) 1.2μA to 31μA @ 3V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Win Source Part Number 207119-M41T0DS6F
Ultra Librarian 3D Model Ultra Librarian M41T0DS6F CAD Model

Description

The M41T0DS6F from STMicroelectronics is a state-of-the-art Real-Time Clock (RTC) module that provides precise timekeeping with a built-in 32.768 kHz oscillator. This highly integrated timepiece is designed to address a wide range of time-related functions in sophisticated electronic systems.

Key Features

  • Accuracy: The device ensures high accuracy with a low-frequency oscillator that minimizes time drift over a range of operating temperatures.
  • Power Management: With a low power consumption design, the M41T0DS6F is optimized for battery-powered applications, ensuring longevity and reliability.
  • Battery Backup: It includes an automatic switch to a backup battery when the primary power source fails, ensuring continuous timekeeping.
  • Serial Interface: The module offers an I2C serial interface for easy integration into various systems and allows for simple programming and data retrieval.
  • Calendar: A full calendar is integrated into the chip, with automatic adjustments for leap years and months with fewer than 31 days.
  • Alarm Function: An onboard programmable alarm can be set to trigger on a specific date, day of the week, hour, minute, or second, offering versatile usage scenarios.
  • Compact Footprint: The device comes in a small package, making it suitable for space-constrained applications.

Applications

The M41T0DS6F is ideal for a broad array of applications, including but not limited to consumer electronics, handheld devices, industrial systems, and embedded computing platforms. Its robust feature set ensures that it can meet the demands of applications requiring precise timekeeping and sophisticated alarm functionalities.

Technical Specifications

Parameter Value Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +85°C Package SOPH-8 Interface I2C Serial

With its combination of features, the M41T0DS6F is an excellent choice for designers looking to incorporate a reliable and feature-rich RTC into their next project.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1735 $65.2050
65+ $1.7835 $115.9275
105+ $1.7276 $181.3980
140+ $1.6720 $234.0800
180+ $1.6162 $290.9160
240+ $1.4491 $347.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess