Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers Evaluation Boards Evaluation and Demonstration Boards and Kits
Part Status Active
Type Power Management
Function Flyback Converter
Utilized IC / Part VIPer122LS
Primary Attributes 85 ~ 265VAC Input Voltage
Supplied Contents Board(s)
Secondary Attributes 416mA, 12V Output
Win Source Part Number WS1304718-STEVAL-VP12201F
Ultra Librarian 3D Model Ultra Librarian STEVAL-VP12201F CAD Model

Description

VIPer122LS Flyback Converter Power Management Evaluation Board

You May Also Be Interested in

STMicroelectronics
BOARD EVAL FOR VN7140AS / VN7140AS-E Power Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7140AS
STMicroelectronics
Lowest to $25.5908
ECAD model for STCOMET10
Texas Instruments
BOARD EVAL FOR LMK04808
Need more? Email Us
ECAD model for LMK04808BEVAL/NOPB
Texas Instruments
EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for EV2400
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Infineon Technologies
KIT EVAL PSOC SD CARD / CY8C29466 SD/MMC Memory Evaluation Board
Need more? Email Us
ECAD model for CY3210-SDCARD
Texas Instruments
EVAL BOARD FOR LMX2592
Need more? Email Us
ECAD model for LMX2592EVM
STMicroelectronics
COMPACT REFERENCE DESIGN FOR LOW
Need more? Email Us
ECAD model for STEVAL-PTOOL1V1
Infineon Technologies
BOARD DEV ANTIOCH / Peripheral Controller Interface Evaluation Board
Need more? Email Us
ECAD model for CYWBDVK002AB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention