EN
  • EN
  • DE

STEVAL-ILB009V1

Part No STEVAL-ILB009V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR L6562A / STD3N62K3/STD845DN40 GP BJT/MOSFET Demonstration Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Lighting, Ballast Control
Embedded No
Utilized IC / Part STD3N62K3, STD845DN40
Supplied Contents Board(s)
Win Source Part Number 795601-STEVAL-ILB009V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-ILB009V1
Introduction Date October 21, 2011
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILB009V1 CAD Model

Description

STEVAL-ILB009V1 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILB009V1 is a state-of-the-art LED driver evaluation board designed and manufactured by STMicroelectronics. This board provides an ideal solution for testing and evaluating the performance of LED lighting applications. It is specifically designed to drive LEDs with high efficiency and reliability, making it suitable for a wide range of lighting scenarios.

At the heart of the STEVAL-ILB009V1 is an advanced LED driver IC that ensures smooth and flicker-free dimming, along with excellent power factor and low THD (Total Harmonic Distortion). The board is capable of operating in a wide input voltage range, which makes it versatile for use in various geographical regions and power supply conditions.

The evaluation board comes with a pre-configured setup that can be easily modified according to the user's needs. It includes protection features such as overcurrent, overvoltage, and thermal shutdown to ensure the longevity and safety of the LED array being driven. These features make the STEVAL-ILB009V1 an excellent choice for developers looking to create robust and efficient LED lighting solutions.

The STEVAL-ILB009V1 is also equipped with a user-friendly interface that allows for quick and easy adjustments of the driver parameters. This includes setting the current limit, dimming control, and selecting the operational mode. The board's compact design and layout are optimized for minimal noise and EMI (Electromagnetic Interference), ensuring that it can be integrated into lighting fixtures without causing disruptions to other electronic devices.

Overall, the STEVAL-ILB009V1 LED driver evaluation board is a powerful tool for engineers and designers looking to explore the capabilities of LED lighting technology. With its advanced features, high-performance LED driver IC, and comprehensive protection circuits, the STEVAL-ILB009V1 is well-suited for developing next-generation, energy-efficient lighting systems.

You May Also Be Interested in

STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess