EN
  • EN
  • DE

EVAL6561-80

Part No EVAL6561-80
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO WIDE RANGE / L6561 Power Factor Correction Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Utilized IC / Part L6561
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341596-EVAL6561-80
Ultra Librarian 3D Model Ultra Librarian EVAL6561-80 CAD Model

Description

EVAL6561-80 Product Overview

The EVAL6561-80 is a high-performance evaluation board designed by STMicroelectronics, specifically tailored for the L6561-80 power controller. This advanced product is part of STMicroelectronics' power management range, and it serves as a demonstrative and development platform for the L6561-80 Power Factor Correction (PFC) controller IC. The evaluation board is engineered to showcase the functionalities and capabilities of the L6561-80 controller in a real-world application scenario.

The EVAL6561-80 is equipped with an operational power factor correction circuit, which is capable of handling up to 80W of power. This makes it an ideal solution for a wide range of applications, including but not limited to, LED lighting, switch-mode power supplies, and other AC-DC converters that require power factor correction to enhance energy efficiency and comply with regulatory standards.

The evaluation board features several key components and design elements that make it a robust and versatile tool for engineers and developers. It includes the L6561-80 PFC controller IC, a high-voltage MOSFET, precision resistors, and capacitors, all mounted on a high-quality PCB designed to optimize the thermal performance and minimize electromagnetic interference (EMI).

Furthermore, the EVAL6561-80 offers a range of protective features to ensure safe and reliable operation. These include over-voltage protection, under-voltage lockout, over-current protection, and thermal shutdown. The board also provides test points and jumper settings, allowing users to easily configure the system and monitor various parameters such as voltage, current, and power factor.

The EVAL6561-80 is not only a platform for evaluating the L6561-80 IC but also serves as a reference design for developers looking to integrate PFC functionality into their own products. With comprehensive documentation and support from STMicroelectronics, the EVAL6561-80 is a valuable tool for accelerating the development process and achieving efficient, high-performance power solutions.

You May Also Be Interested in

STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess