EN
  • EN
  • DE

STEVAL-SMARTAG1

Part No STEVAL-SMARTAG1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description NFC DYNAMIC TAG SENSOR NODE EVAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197167-STEVAL-SMARTAG1
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers -RFID Evaluation and Development Kits, Boards
Package Bulk
Product Status Active
Type Near Field Communication (NFC)
For Use With/Related Products ST25DV
Supplied Contents Board(s)
Base Product Number STEVAL
Ultra Librarian 3D Model Ultra Librarian STEVAL-SMARTAG1 CAD Model

Description

The STEVAL-SMARTAG1 is an advanced sensor node that STMicroelectronics has designed to leverage the capabilities of NFC (Near Field Communication) technology for data logging and parameter monitoring. This innovative product integrates a variety of sensors with an NFC interface, enabling users to collect and transmit data wirelessly to NFC-enabled smartphones, tablets, or readers.

Key Features

  • NFC Interface: The STEVAL-SMARTAG1 is equipped with an NFC tag that is compliant with the NFC Forum Type 5 specification, allowing for easy communication with NFC-enabled devices.
  • Multi-Sensor Integration: It features a range of embedded sensors, including temperature, humidity, pressure, motion (accelerometer), and time-of-flight sensors, providing a comprehensive data collection platform for various applications.
  • Energy Efficient: The device is designed for low power consumption, making it suitable for battery-operated applications where power availability is limited.
  • Data Logging: With its built-in data logging capabilities, the STEVAL-SMARTAG1 can store sensor data that can be retrieved at a later time, making it perfect for monitoring conditions over time.
  • Customizable Firmware: Users can customize the firmware to suit specific application needs, offering flexibility and adaptability.

Applications

The STEVAL-SMARTAG1 is ideal for a wide range of applications, including but not limited to:

  • Supply chain and cold chain monitoring
  • Asset tracking and inventory management
  • Environmental monitoring
  • Smart agriculture and food safety
  • Healthcare and pharmaceuticals

Easy Integration

With its compact form factor and ease of integration, the STEVAL-SMARTAG1 can be seamlessly incorporated into existing systems or used as a standalone unit for various IoT (Internet of Things) applications. Whether you are looking to enhance your product with smart capabilities or develop new IoT solutions, the STEVAL-SMARTAG1 provides a reliable and efficient platform for your needs.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6826 $62.7304
9+ $12.8679 $115.8111
14+ $12.4659 $174.5226
20+ $12.0640 $241.2800
25+ $11.6620 $291.5500
34+ $10.4551 $355.4734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess