Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 385965-UC5608DWP
Ultra Librarian 3D Model Ultra Librarian UC5608DWP CAD Model

Description

Product Overview: UC5608DWP - Texas Instruments

The UC5608DWP by Texas Instruments is a robust, high-performance SCSI (Small Computer System Interface) terminator designed for use in a variety of computer and data storage applications. This device is part of the Ultra SCSI terminator series and is specifically tailored to meet the interface requirements for Ultra SCSI bus configurations.

Key Features

  • Compatibility: The UC5608DWP is compatible with the SCSI SPI-2 (SCSI Parallel Interface) standard, ensuring reliable operation with Ultra SCSI (Fast-20) devices.
  • Active Termination: It features active termination, which provides precise impedance matching to minimize signal reflections and maintain data integrity over long cable lengths.
  • Voltage Regulation: With an onboard voltage regulator, the terminator maintains stable termination voltages, even under fluctuating power supply conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Package: The UC5608DWP is housed in a 20-pin wide-body SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Applications

The versatility of the UC5608DWP makes it an ideal choice for a range of applications, including:

  • High-speed data storage systems
  • Server backplanes
  • RAID (Redundant Array of Independent Disks) systems
  • Workstations and high-performance computing

Technical Specifications

The UC5608DWP operates over a wide temperature range and offers a seamless integration with SCSI devices. Its electrical specifications are designed to support fast data transfer rates while maintaining signal integrity and minimizing noise.

Ordering Information

When ordering the UC5608DWP, ensure to reference the correct part number to receive the 20-pin wide-body SOIC package. For additional information, detailed datasheets, and technical support, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
TRMINATOR USB PORT 22OHM SOT23-6
Lowest to $0.7321
ECAD model for PACUSB-U3Y6
Maxim Integrated
SCSI Terminator
Need more? Email Us
ECAD model for DS21S07AS/T
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3553
ECAD model for PACUSB-U1
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
ECAD model for LX7201-15ISF
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP
Lowest to $1.4208
ECAD model for DS2119ME
Maxim Integrated
Need more? Email Us
ECAD model for DS2118NB
Maxim Integrated
SCSI Terminator
Need more? Email Us
ECAD model for DS21S07AS/TR
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP
Lowest to $3.2146
ECAD model for DS2119ME+T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Lowest to $4.8322
ECAD model for DS2108S/T&R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention