Products specifications

Category Integrated Circuits (ICs)>Interface - Signal Terminators
Mfr Vishay Siliconix
Package Tray
Product Status Obsolete
Type SCSI
Number of Terminations 15
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-SQFP (7x7)
Base Product Number SIP567
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260921-SIP5678CS-TR-E3
Ultra Librarian 3D Model Ultra Librarian SIP5678CS-TR-E3 CAD Model

Description

The SIP5678CS-TR-E3 is a P-Channel MOSFET from Vishay Siliconix, designed for load switching and power management applications. This MOSFET offers low on-resistance and fast switching speeds, making it an efficient solution for various electronic circuits.

Applications

  • Load Switching: Used for switching power to various loads in electronic devices.
  • Power Management: Integrated in power management circuits for efficient power distribution.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation.
  • Battery Management Systems: Used in battery management systems for controlling charging and discharging.
  • Motor Control: Implemented in low-power motor control applications.

Features

  • P-Channel MOSFET: Offers simple gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching for high-frequency applications.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • Halogen-Free: Compliant with environmental standards.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Simplified Circuit Design: P-Channel configuration simplifies gate drive circuitry.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability.
  • Environmentally Friendly: Halogen-free construction aligns with environmental regulations.

Additional Details

The SIP5678CS-TR-E3 is available in a PowerPAK® SC-75 package. It operates with a gate-source voltage (VGS) range and is designed for surface mount applications. The device is capable of handling continuous drain current (ID) up to a specified level, depending on the operating conditions and temperature. The low gate charge contributes to faster switching speeds and reduced switching losses. Its robust design ensures reliable operation in demanding environments. The MOSFET’s characteristics are optimized for achieving high efficiency and minimizing power losses in various power management and switching applications. Vishay's SIP5678CS-TR-E3 offers a reliable and efficient solution for a broad range of electronic devices requiring precise and efficient power control.

You May Also Be Interested in

Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $8.3928
ECAD model for MAX13174ECAG+T
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Need more? Email Us
ECAD model for UCC5680PW24TRG4
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP / SCSI Termination 110Ohm 36-Pin SSOP T/R
Need more? Email Us
ECAD model for DS2117MB/T&R
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $5.1501
ECAD model for LX5255CPW
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.9417
ECAD model for LX7203-22ISM
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for DS21T07E/T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Lowest to $4.8322
ECAD model for DS2108S/T&R
Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $7.1446
ECAD model for MXL1344ACAG+
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $13.1728
ECAD model for ISL54103IHZ-T7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention