Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Active
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part L6235
Primary Attributes Motors (BLDC)
Supplied Contents Board(s)
Secondary Attributes Over Current and Temperature Protection
Base Product Number EVAL6235
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 871278-EVAL6235Q
Ultra Librarian 3D Model Ultra Librarian EVAL6235Q CAD Model

Description

EVAL6235Q - STMicroelectronics Product Overview

The EVAL6235Q from STMicroelectronics is a high-performance evaluation board designed for motor control applications. This evaluation board is tailored to drive three-phase brushless DC motors, offering engineers and developers a robust platform to test and optimize their motor control solutions. The EVAL6235Q is built around the L6235Q, a DMOS fully integrated three-phase motor driver with overcurrent protection, which makes it an ideal choice for applications requiring reliability and efficiency.

The board is capable of delivering up to 2.8A of output current (peak) and operates within a supply voltage range from 8V to 52V, ensuring flexibility in accommodating various motor specifications and power requirements. Its integrated power stage features low RDS(on) MOSFETs, which contribute to reduced power dissipation and improved thermal efficiency.

One of the key features of the EVAL6235Q is its user-friendly interface that allows for easy connection to a microcontroller via input/output pins. It also includes a range of diagnostic features such as thermal shutdown, under-voltage lockout, and non-dissipative overcurrent protection, which contribute to the safety and longevity of both the motor and the evaluation board itself.

Developers can take advantage of the board's cross-conduction protection, which prevents accidental simultaneous conduction of the high-side and low-side switches. This feature is crucial for preventing potential damage to the motor driver and ensuring smooth operation of the motor. Additionally, the EVAL6235Q comes equipped with a programmable off-time PWM current controller that allows for precise adjustment of the motor current and torque.

The EVAL6235Q is a versatile tool for rapid prototyping and testing, suitable for a wide range of applications including robotics, automation systems, and industrial drives. Its compact design and comprehensive feature set make it an excellent starting point for engineers looking to develop or enhance their motor control projects with a reliable and high-performing solution from STMicroelectronics.

For developers looking to jump-start their motor control applications, the EVAL6235Q evaluation board is supported by extensive documentation, including datasheets, application notes, and design guidelines, providing all the necessary information to ensure a successful implementation.

You May Also Be Interested in

Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK
Analog Devices Inc.
EVAL BD B ADAU1452 SIGMADSP / ADAU1452 Audio Processing Audio Evaluation Board
Lowest to $0.9853
ECAD model for EVAL-ADAU1452REVBZ
Allegro MicroSystems, LLC
BOARD EVAL MOTOR CONTROL A4986 / A4986 Motor Controller/Driver, Stepper Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4986SLP-01-T-DK
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001
STMicroelectronics
BOARD EVAL FOR VN7140AS / VN7140AS-E Power Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7140AS
Linear Technology
DEMO BOARD FOR LTC4054ES5-4.2
Need more? Email Us
ECAD model for DC569B
STMicroelectronics
COMPACT REFERENCE DESIGN FOR LOW
Need more? Email Us
ECAD model for STEVAL-PTOOL1V1
Intersil
EVAL BOARD FOR TW6805A-LA2-GR
Need more? Email Us
ECAD model for TW6805A-LA2-GR-EVAL
Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention